EN
  • EN
  • DE

IPD60R3K4CE

Part No IPD60R3K4CE
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET CONSUMER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196737-IPD60R3K4CE
Manufacturer Infineon
Category MOSFET
Technology Si
Mounting Style SMD/SMT
Package / Case TO-252-3
Packaging Reel
Height 2.3 mm
Length 6.5 mm
Width 6.22 mm
Ultra Librarian 3D Model Ultra Librarian IPD60R3K4CE CAD Model

Description

The IPD60R3K4CE is a CoolMOS™ CE series power MOSFET from Infineon Technologies. This is a high-performance superjunction MOSFET designed for high-efficiency SMPS (Switched-Mode Power Supply) applications. It offers reduced switching and conduction losses, enabling higher power density and system efficiency.

Applications:

  • Power Factor Correction (PFC) stages
  • Flyback Converters
  • Forward Converters
  • Half-bridge Converters
  • Quasi-Resonant Converters

Features:

  • 600V CoolMOS™ CE series: Offers high voltage capability with optimized performance.
  • Reduced switching losses: Lower Eoss and Qg for increased efficiency.
  • Fast body diode: Improves robustness and efficiency in resonant topologies.
  • Integrated gate resistor RG: Reduces external components and simplifies design.
  • Pb-free plating; RoHS compliant: Environmentally friendly.

Benefits:

  • High Efficiency: Reduces power consumption and improves system efficiency.
  • Increased Power Density: Allows for smaller and more compact designs.
  • Enhanced Reliability: Robust design ensures long-term performance.
  • Simplified Design: Integrated gate resistor simplifies the gate drive circuit.
  • Cost-Effective Solution: High performance and reduced component count lower system cost.

Additional Details:

The IPD60R3K4CE features a drain-source voltage (VDS) of 600V and an on-state resistance (RDS(on)) of 3.4 Ohms. It is available in a PG-TO252 (DPAK) package. The integrated gate resistor RG helps to dampen oscillations and reduce EMI. The fast body diode ensures efficient operation in resonant and soft-switching topologies. The CoolMOS™ CE series offers a good balance between switching speed and on-resistance, making it suitable for a wide range of SMPS applications where both efficiency and cost are important considerations.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,212 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess