EN
  • EN
  • DE

B350A

Part No B350A
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 3.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1150646-B350A
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B350A CAD Model

Description

The B350A is a high-performance Schottky barrier rectifier from Diodes Incorporated, designed to meet the stringent requirements of modern electronic applications. This rectifier is part of Diodes Incorporated's extensive range of diode technologies, which are well-known for their reliability, efficiency, and superior performance.

Key Features

  • High Current Capability: The B350A is capable of conducting up to 3 A of average rectified current (Io), making it suitable for high-current applications.
  • Low Forward Voltage Drop: With a low forward voltage drop (VF), this diode ensures minimal power loss and improved efficiency in power conversion circuits.
  • High Surge Current Capability: The device can withstand high surge currents, providing robust performance during transient conditions.
  • Wide Operating Temperature Range: The B350A operates effectively over a broad temperature range, ensuring reliability across various environmental conditions.
  • RoHS Compliant: Adhering to environmental standards, the B350A is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The B350A is versatile and can be used in a wide array of electronic circuits. It is particularly well-suited for use in:

  • Low-voltage, high-frequency inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Power supply applications
  • Polarity protection applications

Package and Quality Assurance

The B350A comes in an SMA package, which provides a compact footprint and is ideal for automated assembly processes. The product is also characterized by its high level of quality assurance, undergoing rigorous testing to ensure it meets Diodes Incorporated's strict quality standards. This ensures that customers receive a product that not only meets but exceeds their performance expectations.

Conclusion

With its combination of high current capability, low forward voltage drop, and robust surge handling, the B350A from Diodes Incorporated stands out as a reliable choice for engineers and designers looking to optimize their power management systems. Its compliance with RoHS standards further demonstrates Diodes Incorporated's commitment to environmental sustainability and customer health.

You May Also Be Interested in

California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess