EN
  • EN
  • DE

CM1218-04ST

Part No CM1218-04ST
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description Low Capacitance Transient Voltage Suppressors / ESD Protectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1161986-CM1218-04ST
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1218-04ST CAD Model

Description

The CM1218-04ST is a Transient Voltage Suppressor (TVS) diode array manufactured by California Micro Devices Corp (now Semtech). It is specifically designed to protect sensitive electronic devices from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.

Applications:

  • Portable Devices: Used extensively in smartphones, tablets, and laptops to protect I/O ports and power lines.
  • Wearable Technology: Protects sensitive electronics in smartwatches, fitness trackers, and other wearables.
  • Data and Communication Lines: Safeguards USB ports, HDMI interfaces, and Ethernet connections.
  • Automotive Electronics: Protects sensitive circuits within automotive control systems.

Features:

  • Low Clamping Voltage: Provides excellent protection by limiting the voltage across the protected circuit during a transient event.
  • Low Capacitance: Ensures minimal signal distortion, making it suitable for high-speed data applications.
  • Compact Package: Its small size allows for easy integration into densely populated circuit boards.
  • Fast Response Time: Quickly responds to transient events, preventing damage to downstream components.
  • High ESD Immunity: Offers robust protection against electrostatic discharge events exceeding industry standards.

Benefits:

  • Enhanced System Reliability: Reduces the risk of component failure due to ESD and surge events.
  • Extended Product Life: Protects electronic devices, increasing their lifespan and reducing the need for repairs.
  • Reduced Warranty Claims: Minimizes failures and returns caused by ESD-related damage.
  • Improved Design Flexibility: Allows for compact and efficient designs in space-constrained applications.
  • Compliance with Industry Standards: Meets or exceeds requirements for ESD, EFT, and surge protection.

Additional Details:

The CM1218-04ST typically integrates multiple TVS diodes in a single package. The precise electrical characteristics, such as breakdown voltage, clamping voltage, and capacitance, are detailed in the official Semtech datasheet. It is designed to meet industry standards such as IEC 61000-4-2 for ESD immunity. Its low capacitance makes it particularly well-suited for protecting high-speed data lines without significant signal degradation. The internal structure often includes a common anode or cathode configuration to simplify board layout and routing.

You May Also Be Interested in

NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess