EN
  • EN
  • DE

BWR-12/415-D48A

Part No BWR-12/415-D48A
Manufacturer Murata Electronics North America
Catalog Power Supplies Board Mount DCDC Converters
Description 7-10W, Dual Output DC/DC converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1156512-BWR-12/415-D48A
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BWR-12/415-D48A CAD Model

Description

The BWR-12/415-D48A is a DC-DC converter module manufactured by Murata Electronics North America. This module is designed to provide a regulated 12V output voltage at a current of 415mA from a 48VDC input. It is typically used in a variety of applications including industrial automation, telecommunications equipment, and distributed power systems, requiring a compact and efficient power conversion solution.

Applications

  • Industrial Automation: Powering sensors, actuators, and control systems in industrial environments.
  • Telecommunications Equipment: Supplying power to communication devices such as routers, switches, and network interfaces.
  • Distributed Power Systems: Providing local power regulation in distributed power architectures.
  • Data Acquisition Systems: Powering data loggers and measurement instruments.
  • Transportation Systems: Used in onboard power systems for vehicles and trains.

Features

  • DC-DC Conversion: Converts a 48VDC input voltage to a regulated 12VDC output.
  • High Efficiency: Designed for high efficiency power conversion, minimizing energy loss.
  • Compact Size: Small form factor for space-constrained applications.
  • Wide Input Voltage Range: Supports a wide range of input voltages for flexibility in system design.
  • Overcurrent Protection: Protects the module and connected devices from overcurrent conditions.
  • Overvoltage Protection: Prevents damage from excessive input voltage.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit.

Benefits

  • Stable Output Voltage: Provides a regulated 12V output voltage, ensuring reliable operation of connected devices.
  • Energy Efficiency: Reduces energy consumption and heat generation.
  • Space Savings: Compact size allows for integration into space-constrained systems.
  • Protection Features: Overcurrent, overvoltage, and short circuit protection enhance system reliability.

Additional Details

The BWR-12/415-D48A DC-DC converter is typically available in a through-hole or surface mount package. It is designed to operate within a specified temperature range, and its performance characteristics are typically documented in a datasheet. Understanding the input and output voltage ranges, current limits, and protection features is essential for proper application. The module might also include features such as remote on/off control and voltage trimming capabilities. It is compliant with industry safety standards. Considerations for proper thermal management should be given.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess