EN
  • EN
  • DE

BT1308W-600D

Part No BT1308W-600D
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Triacs logic level
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155020-BT1308W-600D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BT1308W-600D CAD Model

Description

Introducing the NXP BT1308W-600D Triac

The NXP BT1308W-600D is a state-of-the-art triac, designed for AC power control applications. This high-performance semiconductor device is capable of switching and controlling large AC power loads with high efficiency and reliability. The BT1308W-600D is an ideal solution for a wide range of applications, including home appliances, lighting systems, and industrial control circuits.

Key Features

  • High Blocking Voltage: With a maximum rating of 600V, the BT1308W-600D can handle high peak voltages, making it suitable for mains voltage applications.
  • Current Rating: The device is capable of conducting up to 8A of continuous on-state current, ensuring it can control a significant power level.
  • Sensitive Gate: The triac features a sensitive gate that requires only a small gate current to trigger, allowing for direct interfacing with microcontroller outputs or other low-power gate trigger circuits.
  • High Surge Current: It can withstand high surge currents, which is critical for applications that may experience short bursts of high current.
  • Planar Passivated: The BT1308W-600D's planar passivated chip provides enhanced reliability and a robust performance against overvoltage conditions.

Applications

The versatility of the NXP BT1308W-600D makes it an excellent choice for various applications where AC power needs to be controlled. Some of the common applications include:

  • Motor control in household appliances like washing machines and dishwashers.
  • Lighting dimmers for both residential and commercial settings.
  • Temperature regulation systems such as electric heaters and ovens.
  • Speed controllers for small AC motors.
  • Power control in battery chargers and power tools.

Package and Quality Assurance

The NXP BT1308W-600D comes in a compact SOT-223 surface-mount package, which is suitable for high-density PCB designs. The package is designed to optimize thermal performance and ensure a minimal footprint on the circuit board. NXP's commitment to quality means that each triac is rigorously tested to meet stringent industry standards for performance and reliability, ensuring customer satisfaction and long service life.

With its robust design, versatile applications, and NXP's reputation for quality, the BT1308W-600D is the go-to triac for professionals seeking efficient and reliable AC power control solutions.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,320+ $0.1756 $231.7920
1,705+ $0.1698 $289.5090
2,275+ $0.1525 $346.9375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 232,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess