EN
  • EN
  • DE

KSZ9893RNXC

Part No KSZ9893RNXC
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 64VQFN / Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface I²C, MII, RMII, SPI
Standards IEEE 802.3, 10/100/1000 Base-TX PHY
Voltage - Supply 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Current - Supply 250mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (8x8)
Base Product Number KSZ9893
Standard Package 260
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261686-KSZ9893RNXC
Ultra Librarian 3D Model Ultra Librarian KSZ9893RNXC CAD Model

Description

Microchip Technology's KSZ9893RNXC: A Comprehensive Ethernet Solution

The KSZ9893RNXC is a highly integrated Ethernet switch from Microchip Technology, designed to meet the rigorous demands of modern networking environments. This state-of-the-art product is a testament to Microchip's commitment to providing innovative and reliable networking solutions.

The KSZ9893RNXC is part of Microchip's portfolio of Ethernet switches that offer a perfect blend of performance, flexibility, and efficiency. It is a fully managed 3-port switch with two ports supporting 10/100/1000 Mbps and one port supporting 100 Mbps. This versatile switch is an ideal choice for applications that require high-speed data transfer and reliable connectivity, such as industrial automation, automotive, and consumer electronics.

Key Features:

  • Multiple Interfaces: The device supports RGMII/MII/RMII interfaces, providing flexibility for various design requirements.
  • Advanced Switch Capabilities: It comes with QoS features, including IEEE 802.1p priority queues and IPv4/IPv6 packet prioritization, ensuring smooth traffic management for latency-sensitive applications.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) support, the KSZ9893RNXC helps reduce power consumption during periods of low data activity, making it an eco-friendly choice.
  • Enhanced Security: Security features such as MAC address filtering, VLAN support, and port-based authentication help maintain network integrity and protect against unauthorized access.
  • Robust Management: The switch offers comprehensive management capabilities including SNMP, IGMP snooping, and MIB counters for network monitoring and maintenance.

The KSZ9893RNXC is designed for easy integration into a variety of systems, thanks to its compact package and comprehensive software support. Its reliability is further ensured by Microchip's rigorous quality standards, making it a preferred choice for designers and engineers looking for a high-performance networking solution.

Whether you're developing an advanced industrial control system, upgrading a home network, or integrating connectivity into an automotive application, the KSZ9893RNXC from Microchip Technology delivers the performance, efficiency, and reliability required to keep your systems connected and running smoothly.

You May Also Be Interested in

Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7259 $71.1777
6+ $19.4674 $116.8044
8+ $18.8590 $150.8720
11+ $18.2507 $200.7577
15+ $17.6423 $264.6345
19+ $15.8173 $300.5287
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess