EN
  • EN
  • DE

DTU50N03

Part No DTU50N03
Manufacturer DinTek Semiconductor Co,.Ltd
Catalog END - OF - LIFE
Description Halogen-free According to IEC 61249-2-21
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer DinTek Semiconductor Co,.Ltd
Win Source Part Number 1170452-DTU50N03
Manufacturer Homepage www.daysemi.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTU50N03 CAD Model

Description

The DTU50N03 is an N-Channel enhancement mode power MOSFET from DinTek Semiconductor Co., Ltd. It is designed for high-efficiency switching applications and features a low on-resistance for reduced power loss. This MOSFET is suitable for various power management and load switching tasks.

Applications:

  • DC-DC converters
  • Power management circuits
  • Load switching
  • Motor control
  • LED lighting

Features:

  • N-Channel enhancement mode
  • Low on-resistance (RDS(on))
  • High switching speed
  • High avalanche ruggedness
  • RoHS compliant

Benefits:

  • Improved power efficiency due to low on-resistance
  • Reduced power loss and heat generation
  • Fast switching performance for high-frequency applications
  • Enhanced system reliability due to avalanche ruggedness
  • Environmentally friendly due to RoHS compliance

Technical Specifications:

The DTU50N03 typically features a drain-source voltage (VDS) of 30V, a continuous drain current (ID) of 50A, and a gate-source voltage (VGS) of ±20V. The on-resistance (RDS(on)) is typically around 4.5 mΩ at VGS = 10V. It is available in a TO-252 package. These parameters can vary, so refer to the specific datasheet for precise values.

Given its END-OF-LIFE status, finding direct replacements may be necessary for new designs. Consider similar MOSFETs from other manufacturers with comparable specifications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess