EN
  • EN
  • DE

EVAL-AD7746EBZ

Part No EVAL-AD7746EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR AD7746
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Product Status Active
Type Interface
Function Capacitance-to-Digital Converter
Embedded No
Utilized IC / Part AD7746
Supplied Contents Board(s)
Base Product Number AD7746
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 918745-EVAL-AD7746EBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7746EBZ CAD Model

Description

EVAL-AD7746EBZ Evaluation Board from Analog Devices Inc.

The EVAL-AD7746EBZ is a fully featured evaluation board designed for the AD7746 capacitance-to-digital converter (CDC) from Analog Devices Inc. This high-performance evaluation platform allows engineers and designers to thoroughly explore the functionalities and features of the AD7746, which is ideal for precision capacitive sensing applications.

The AD7746 itself is a 24-bit CDC with a high-resolution sigma-delta (∑-Δ) analog-to-digital converter (ADC). It features two capacitance input channels and a temperature sensor input, making it perfect for applications requiring fine measurement of capacitive changes, such as in industrial control systems, instrumentation, and medical devices.

With the EVAL-AD7746EBZ, users can connect to a PC via a standard USB interface, providing easy access to the AD7746 registers through the included evaluation software. This user-friendly interface allows for the adjustment of various parameters such as sample rate, filtering, and calibration settings to optimize performance for specific applications.

The evaluation board also includes several reference capacitors and a temperature sensor to demonstrate the AD7746's capabilities in real-time. Moreover, the board has provisions for connecting custom capacitive sensors, allowing for a wide range of experimentation and prototyping.

Key features of the EVAL-AD7746EBZ include:

  • USB interface for easy connection and power supply
  • Access to all AD7746 registers via evaluation software
  • On-board reference components for immediate testing
  • Flexibility to connect external capacitive sensors
  • Integrated temperature sensor input for temperature compensation
  • Robust design suitable for benchtop experimentation and analysis

For developers looking to create precise capacitive sensing solutions, the EVAL-AD7746EBZ evaluation board is an invaluable tool. It simplifies the process of integrating the AD7746 into potential designs and accelerates the development cycle, from initial concept to final product. By leveraging the advanced features of the AD7746, users can achieve high accuracy and resolution in their sensing applications with the support of this comprehensive evaluation platform.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess