EN
  • EN
  • DE

DAC7716SRHAR

Part No DAC7716SRHAR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 4
Settling Time 7µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 4.75V ~ 24V, -4.75V ~ -18V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 105°C
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Mounting Type Surface Mount
Base Product Number DAC7716
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 916747-DAC7716SRHAR
Ultra Librarian 3D Model Ultra Librarian DAC7716SRHAR CAD Model

Description

Introducing the DAC7716SRHAR from Texas Instruments

The DAC7716SRHAR is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by the renowned Texas Instruments. This high-performance DAC is part of TI's extensive range of precision data converters that cater to a broad spectrum of applications, including industrial automation, process control, and test equipment.

Key Features

  • Quad-Channel Output: The DAC7716SRHAR features four 12-bit DAC channels, allowing for multiple signal outputs from a single device. This is particularly useful for applications requiring simultaneous analog outputs.
  • High Accuracy: With its 12-bit resolution, the DAC7716SRHAR ensures precise conversion of digital values to analog voltages, resulting in accurate and reliable performance in critical applications.
  • Wide Supply Range: The device operates over a wide supply range of 2.7V to 5.5V, providing flexibility in various power environments and compatibility with both 3.3V and 5V systems.
  • Integrated Reference: An internal reference voltage eliminates the need for external components, reducing system complexity and saving on board space.
  • Programmable Output Range: The output voltage range is programmable, allowing users to configure the device for bipolar or unipolar output ranges, enhancing its versatility across different applications.
  • Low Power Consumption: Designed for power-sensitive applications, the DAC7716SRHAR boasts a low power consumption, making it ideal for portable and battery-operated devices.
  • Interface Options: It includes a serial peripheral interface (SPI) that ensures easy communication with microcontrollers and digital systems.
  • Temperature Range: The device is specified for operation from -40°C to +105°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The DAC7716SRHAR is versatile enough to fit into a multitude of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Portable instrumentation
  • Analog output modules

With its robust feature set and Texas Instruments' reputation for quality, the DAC7716SRHAR is an excellent choice for designers and engineers looking to integrate a reliable and precise DAC into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $123.1344
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6667 $59.3334
5+ $24.3419 $121.7095
7+ $23.5812 $165.0684
9+ $22.8206 $205.3854
12+ $22.0599 $264.7188
16+ $19.7778 $316.4448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess