EN
  • EN
  • DE

LTC3765MPMSE#PBF

Part No LTC3765MPMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CONTROLLER GATE DR 16MSOP / DC/DC Cntrlr Single-OUT 430kHz Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Direct Flux Limit
Packaging Tube
Applications Secondary-Side Controller
Operating Supply Voltage 7.7 V ~ 14.5 V
Operating Supply Current 1.7mA
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783605-LTC3765MPMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3765
Introduction Date July 18, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3765MPMSE#PBF CAD Model

Description

LTC3765MPMSE#PBF Product Image

The LTC3765MPMSE#PBF is a cutting-edge power controller component designed and manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This product is an essential part of power supply systems, particularly in applications requiring efficient and reliable power management.

The LTC3765MPMSE#PBF is a sophisticated controller designed for use in isolated power supply systems. It is well-suited for applications such as data communication equipment, high-density power systems, and advanced industrial equipment. The device incorporates a range of features that ensure stable and efficient operation under varying load conditions and across a broad temperature range.

One of the key features of the LTC3765MPMSE#PBF is its robust phase-locked loop (PLL) design, which allows for precise control of the switching frequency. This feature is particularly useful in noise-sensitive applications where maintaining a consistent frequency profile is critical. Additionally, the product offers overvoltage, undervoltage, and overcurrent protection, which safeguards the system and connected components from potential damage.

The LTC3765MPMSE#PBF also boasts a wide input voltage range, making it versatile for various power supply designs. The controller's high-speed operational capabilities ensure quick response times to load changes, which is essential for maintaining voltage regulation and system stability.

Linear Technology's LTC3765MPMSE#PBF is designed to operate in extreme environments, with a temperature range that ensures reliability in both commercial and industrial settings. This product is available in a thermally enhanced MSOP-16 package, which contributes to its excellent thermal performance and durability.

Overall, the LTC3765MPMSE#PBF from Linear Technology is an exemplary choice for designers seeking a high-performance power controller that combines efficiency, precision, and reliability. Its advanced features and robust design make it an ideal component for powering the next generation of electronic systems and devices.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5714 $52.9998
17+ $6.2125 $105.6125
25+ $6.0183 $150.4575
35+ $5.8242 $203.8470
45+ $5.6301 $253.3545
60+ $5.0476 $302.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess