EN
  • EN
  • DE

SPC5634MF1MLU80

Part No SPC5634MF1MLU80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e200z3
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 114
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
Date RAM Size 94K x 8
Supply Voltage 4.5V ~ 5.25V
Data Converters A/D 34x12b
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Family Part Number SPC5634
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 712296-SPC5634MF1MLU80
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5634MF1MLU80 CAD Model

Description

The NXP SPC5634MF1MLU80 is a cutting-edge microcontroller designed for automotive applications, offering a robust suite of features to meet the rigorous demands of modern vehicle electronics. This microcontroller is part of the MPC56xx family, which is renowned for its high performance, reliability, and efficiency.

Key Features:

  • Core: The SPC5634MF1MLU80 is built around a 32-bit Power Architecture® with a core frequency of up to 80 MHz, delivering the computational power needed for complex automotive control tasks.
  • Memory: It boasts a generous memory architecture, including 1.5 MB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Advanced Timers: A comprehensive set of timers, including Motor Control PWM, Periodic Interrupt Timers, and Watchdog Timers, support a wide range of timing and control operations.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LINFlex, DSPI, and I²C are integrated, facilitating versatile connectivity options for various peripherals and networks.
  • Analog-to-Digital Converters (ADCs): The inclusion of high-resolution ADCs enables precise measurement of analog signals, critical for sensor data acquisition and processing.
  • Enhanced Safety Features: The device includes features designed to meet the automotive safety integrity levels (ASIL), such as ECC (Error Correction Code) and built-in self-test functionalities, ensuring reliable operation in safety-critical systems.
  • Temperature Range: It is designed to operate within an extended temperature range, making it suitable for harsh automotive environments.

Applications:

The SPC5634MF1MLU80 is ideal for a variety of automotive applications, including engine management, transmission control, chassis control systems, and advanced driver assistance systems (ADAS). Its robust feature set also makes it suitable for industrial and aerospace control applications that require high reliability and performance.

With its advanced architecture and comprehensive feature set, the NXP SPC5634MF1MLU80 microcontroller is engineered to drive innovation and efficiency in next-generation automotive systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $435.2179 $435.2179
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess