EN
  • EN
  • DE

MCP6542T-I/MS

Part No MCP6542T-I/MS
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP PUSHPULL 1.6V DUAL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8μs
Hysteresis 6.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 058383-MCP6542T-I/MS
Ultra Librarian 3D Model Ultra Librarian MCP6542T-I/MS CAD Model

Description

Microchip Technology's MCP6542T-I/MS Operational Amplifier

The MCP6542T-I/MS is a high-performance operational amplifier (op-amp) developed by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular model is part of the MCP6542 family, which is known for its low-power consumption and precision operation, making it an ideal choice for battery-powered applications and portable devices.

The MCP6542T-I/MS features a quiescent current of just 1 µA (typical), which is extremely low and helps to extend battery life in applications where power efficiency is critical. Additionally, it operates over a broad voltage range of 1.6V to 5.5V, providing designers with flexibility in various power supply scenarios.

This op-amp comes in an MSOP-8 (Micro Small Outline Package) form factor, which is a compact package that saves space on printed circuit boards (PCBs). Its small size is particularly beneficial for space-constrained applications such as wearable electronics, medical devices, and sensor signal conditioning circuits.

The MCP6542T-I/MS boasts a Gain Bandwidth Product (GBWP) of 45 kHz, which is suitable for low-frequency applications such as temperature sensing, error amplification, and filter circuits. The device also features a low input bias current and high input impedance, ensuring minimal error and interference in precision analog circuits.

With an extended temperature range of -40°C to +125°C, the MCP6542T-I/MS is designed to operate reliably in harsh environments, making it suitable for industrial and automotive applications that require robust performance under extreme conditions.

In terms of protection, the MCP6542T-I/MS includes features such as over-temperature protection and short-circuit current limiting, which contribute to the device's overall durability and reliability. Its rail-to-rail input and output swing capability allows for maximum dynamic range, which is particularly useful in single-supply operations.

Overall, the MCP6542T-I/MS from Microchip Technology is a versatile, high-performance operational amplifier that delivers precision, low power consumption, and reliability, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

NEC
Lowest to $1.5246
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Micrel
Lowest to $0.2645
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Lowest to $2.9245
Renesas Electronics America
Lowest to $1.8203

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1198 $50.3910
110+ $0.9188 $101.0680
170+ $0.8901 $151.3170
235+ $0.8614 $202.4290
305+ $0.8327 $253.9735
405+ $0.7465 $302.3325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess