EN
  • EN
  • DE

ADCMP580BCPZ-RL7

Part No ADCMP580BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR CML UFAST 16-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type with Latch
Number of Elements 1
Output Type CML, Complementary
Dual Supply Voltage (±) ±4.5 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ ±5V
Current - Input Bias (Maximum) 30μA @ ±5V
Current - Output (Typ) 44mA @ 5V
Maximum Quiescent Current 8mA
CMRR, PSRR (Typ) 60dB CMRR, 75dB PSRR
Propagation Delay (Maximum) 0.18ns
Hysteresis 1mV
Operating Temperature Range -40°C ~ 125°C
Package 16-VFQFN Exposed Pad, CSP
Mounting SMD
Manufacturer Package 16-LFCSP-VQ (3x3)
Win Source Part Number 767789-ADCMP580BCPZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADCMP580
Introduction Date May 26, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADCMP580BCPZ-RL7 CAD Model

Description

Analog Devices Inc. ADCMP580BCPZ-RL7 Ultra-Fast Comparator

The ADCMP580BCPZ-RL7 is a cutting-edge ultra-fast comparator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This precision device is engineered to deliver rapid signal comparison with minimal delay, making it an ideal choice for high-speed signal processing applications.

Key Features:

  • Ultra-Fast Propagation Delay: The ADCMP580BCPZ-RL7 boasts an impressive propagation delay of typically 280 ps, ensuring swift and responsive signal comparison for critical timing applications.
  • Low Dispersion: With less than 50 ps overdrive dispersion and 5 ps/mV slew rate dispersion, this comparator provides consistent performance that is crucial for maintaining signal integrity in high-speed systems.
  • PECL and CML Outputs: It features both Positive Emitter-Coupled Logic (PECL) and Current Mode Logic (CML) outputs, offering versatility in interfacing with different digital logic families.
  • Single Supply Operation: The device operates on a single 3.3 V supply, simplifying power management in system design.
  • Adjustable Hysteresis: Users can set the desired hysteresis level via external resistors, allowing for fine-tuning of the comparator's performance to match specific application needs.
  • Latch Function: A latch input is provided, giving users control over the output state for added flexibility in signal processing.

Applications:

The ADCMP580BCPZ-RL7 is well-suited for a range of high-speed applications including:

  • Automatic Test Equipment (ATE)
  • High-speed data acquisition systems
  • Clock and data recovery circuits
  • Pulse and square wave shaping
  • High-speed instrumentation

Package and Quality:

This comparator comes in a compact 3 mm x 3 mm, 16-lead LFCSP (Lead Frame Chip Scale Package) which is designed for space-constrained applications while providing excellent thermal performance. Analog Devices Inc. adheres to stringent quality control measures, ensuring that each ADCMP580BCPZ-RL7 meets the highest standards of reliability and performance.

Conclusion:

With its ultra-fast response time, low dispersion, and flexible output options, the ADCMP580BCPZ-RL7 from Analog Devices Inc. is an exceptional solution for designers who require the highest speed and precision in signal comparison tasks. Its robust feature set and dependable performance make it a go-to component for advanced electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.1932
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2015 $84.4030
3+ $34.6269 $103.8807
5+ $33.5448 $167.7240
7+ $32.4627 $227.2389
8+ $31.3806 $251.0448
11+ $28.1344 $309.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess