EN
  • EN
  • DE

MAX9051AEUT

Part No MAX9051AEUT
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 1 W/VOLT REF SOT6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 8mA
Current - Quiescent (Max) 72µA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 450ns
Hysteresis ±3mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6
Mounting Type Surface Mount
Supplier Device Package SOT-6
Standard Package 152 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707218-MAX9051AEUT
Ultra Librarian 3D Model Ultra Librarian MAX9051AEUT CAD Model

Description

The MAX9051AEUT is a cutting-edge precision operational amplifier from Maxim Integrated, designed to deliver high performance for a wide range of applications. This operational amplifier stands out with its combination of low noise, high speed, and low power consumption, making it an ideal choice for battery-powered devices, sensor interfaces, and portable instrumentation.

Key Features

  • Low Offset Voltage: The MAX9051AEUT offers a low input offset voltage, ensuring high accuracy in signal amplification and processing.
  • High Gain Bandwidth: With its high-frequency response, this op-amp is capable of handling a broad range of signals, making it versatile for numerous applications.
  • Low Power Consumption: Its design prioritizes energy efficiency, which is critical for extending the battery life of portable devices.
  • Rail-to-Rail Output: The device provides a rail-to-rail output swing, which maximizes the dynamic range within a given supply voltage.
  • Single-Supply Operation: It is capable of operating from a single supply voltage, simplifying the power supply design.

Applications

The MAX9051AEUT is suitable for a diverse array of applications, including but not limited to:

  • Battery-Powered Devices
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Portable Instrumentation
  • Active Filters and Buffers

Technical Specifications

Below are some of the key technical specifications of the MAX9051AEUT:

  • Supply Voltage Range: Specified for a wide range of supply voltages.
  • Temperature Range: Designed to operate over an extended temperature range, making it reliable in various environmental conditions.
  • Package: Available in a compact, surface-mount package that is suitable for space-constrained applications.

For more detailed information, including exact specifications, pin configurations, and application notes, refer to the official datasheet provided by Maxim Integrated.

You May Also Be Interested in

NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Lowest to $7.0051
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
Lowest to $1.0268
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess