EN
  • EN
  • DE

EE-SPX302-W2A

Part No EE-SPX302-W2A
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description OPTO SENSOR 3.6MM SLOT DARK ON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Photointerrupters - Slot Type - Logic Output
Manufacturer Omron-Automation-and-Safety
Sensing Distance 0.142" (3.6mm)
Sensing Method Transmissive
Output Configuration NPN - Open Collector/Dark-ON
Mounting Style Chassis Mount, Wire Lead
Current - Supply *
Operating Supply Voltage 5 V ~ 24 V
Operating Temperature Range -10°C ~ 55°C (TA)
Package Module, Wire Leads, Slot Type
Win Source Part Number 203551-EE-SPX302-W2A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EE-SPX302-W2A CAD Model

Description

EE-SPX302-W2A: Advanced Photoelectric Sensor with Wide Range

Featuring advanced sensing technology, the EE-SPX302-W2A is perfect for applications requiring a wide sensing range. This sensor is designed for high performance and reliability under challenging conditions.

  • Applications: Optimal for outdoor applications, parking systems, and logistics automation.
  • Features and Benefits:
    • Wide detection range enhancing flexibility.
    • High resistance to environmental factors.
    • Enhanced sensitivity settings.
  • Additional Details: Designed to work in fluctuating environments, the EE-SPX302-W2A provides consistent functionality with minimal recalibration required.

You May Also Be Interested in

Honeywell
SENSOR OPTICAL 3.18MM SLOT MOD
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Lowest to $26.8930
Omron
SENSOR OPTICAL 2MM 6SMD
Lowest to $2.0189
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Lowest to $5.0427
Omron
SENSOR OPTICAL MODULE SLOT
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MODULE W/CONN
Lowest to $3.7342
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Honeywell
SENSOR OPTICAL 3.05MM PCB MOUNT
Lowest to $8.1493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess