EN
  • EN
  • DE

UCD3138ARMHR

Part No UCD3138ARMHR
Manufacturer Rochester Electronics
Catalog PMIC - Power Supply Controllers, Monitors
Description MICROPROCESSOR CIRCUIT, CMOS, PQ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Digital Power Controller 40-WQFN (5x5)
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (5x5)
Family Name UCD3138
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
HTSUS 8542.31.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901783-UCD3138ARMHR
Ultra Librarian 3D Model Ultra Librarian UCD3138ARMHR CAD Model

Description

The UCD3138ARMHR from Texas Instruments is a power supply controller that comes in a 40-WQFN (5x5) package.

  • Type: Power Supply Controller
  • Package: 40-WQFN (5x5)
  • Feature: Digital Power Controller
  • Popularity: High
  • Supply and Demand: Balance
  • Packaging: Bulk
  • Quantity per Package: 2,000
  • Operating Temperature: -40°C to 125°C
  • REACH: Unaffected
  • Applications: Power Supply Controllers, Digital Power Controllers, Voltage Regulators

You May Also Be Interested in

Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2491 $60.7473
7+ $16.6147 $116.3029
10+ $16.0955 $160.9550
13+ $15.5763 $202.4919
17+ $15.0571 $255.9707
23+ $13.4994 $310.4862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess