EN
  • EN
  • DE

AD5532ABCZ-1

Part No AD5532ABCZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT VOUT 32CH 74CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Number of D/A Converters 32
Settling Time 30μs
Output Type Voltage - Unbuffered
Data Interface Parallel, SPI
Reference Type External
Operating Supply Voltage 5V, 8 V ~ 16.5 V, -4.75 V ~ 16.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.39 (Maximum), ±1 (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 74-LBGA, CSPBGA
Manufacturer Package 74-CSPBGA (12x12)
Manufacturer Homepage www.analog.com
Win Source Part Number 713302-AD5532ABCZ-1
Popularity Medium
Supply and Demand Status Limited
Family Name AD5532
Introduction Date May 12, 2000
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5532ABCZ-1 CAD Model

Description

Analog Devices Inc. Presents: AD5532ABCZ-1

The AD5532ABCZ-1 is a cutting-edge, high-performance Digital-to-Analog Converter (DAC) module developed by the renowned manufacturer, Analog Devices Inc. This precision component is designed to cater to a wide array of applications that require accurate and reliable digital-to-analog signal conversion. It is particularly well-suited for applications in the industrial, communication, and healthcare sectors, where its precision and reliability are of utmost importance.

The AD5532ABCZ-1 boasts an impressive 32-channel, 14-bit DAC configuration, providing a multitude of output channels for complex tasks. Each channel is capable of converting digital input signals with a 14-bit resolution, ensuring high fidelity and nuanced analog outputs. This level of precision makes the AD5532ABCZ-1 an ideal choice for applications such as automated test equipment, process control systems, and precision instrumentation.

One of the standout features of the AD5532ABCZ-1 is its innovative Serial Peripheral Interface (SPI), which facilitates easy communication with microcontrollers and digital systems. This feature allows for seamless integration into existing designs, reducing development time and simplifying system complexity.

The device operates over a wide supply voltage range, accommodating various system requirements. Additionally, it is designed with power efficiency in mind, ensuring low power consumption without compromising performance. This makes it an excellent choice for battery-powered or energy-sensitive applications.

The robust design of the AD5532ABCZ-1 ensures reliable performance even in harsh environmental conditions, thanks to its wide operating temperature range. It is packaged in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package), which is optimized for space-constrained applications and provides a small footprint on the printed circuit board (PCB).

Overall, the AD5532ABCZ-1 from Analog Devices Inc. represents a harmonious blend of precision, functionality, and efficiency, making it a top-tier choice for designers and engineers seeking a high-quality DAC solution. Its versatility and performance characteristics ensure that it will continue to be a preferred component in the design of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess