EN
  • EN
  • DE

PIC16C73A-20/SP

Part No PIC16C73A-20/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers with A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 4 V ~ 6 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1237886-PIC16C73A-20/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C73
Introduction Date March 05, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C73A-20/SP CAD Model

Description

Product Overview: PIC16C73A-20/SP

The PIC16C73A-20/SP is a versatile 8-bit microcontroller produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of the PIC16C family, known for its robust architecture, wide range of features, and ease of use for a variety of applications.

With a 20 MHz clock speed, the PIC16C73A-20/SP offers a balanced performance for time-sensitive tasks, making it suitable for a range of embedded systems. It comes in a 28-pin SPDIP (Single In-Line Package) form factor, which is ideal for breadboard prototyping and can be easily integrated into both small-scale projects and larger production runs.

Key Features:

  • Core: 8-bit CMOS microcontroller with a Harvard architecture.
  • Operating Speed: Up to 20 MHz clock speed, providing a processing speed of 200 ns per instruction.
  • Program Memory: Comes with 7 KB of on-board program memory (EPROM), allowing for complex programs and algorithms to be stored.
  • Data Memory: 192 bytes of RAM and 192 bytes of EEPROM data memory, suitable for storing variables and persistent data.
  • I/O Ports: 22 configurable input/output pins, enabling versatile interfacing with external circuits and devices.
  • Timers: Equipped with two timers/counters, expanding its capabilities for time-related functions.
  • Serial Communication: Features synchronous serial port for SPI and asynchronous serial port for RS-232, RS-485, and LIN.
  • Peripheral Features: Includes a variety of peripherals such as PWM modules, capture/compare/PWM (CCP) modules, 8-channel 8-bit A/D converter, and watchdog timer.
  • Power Management: Supports Power-saving Sleep mode, ideal for battery-operated or power-sensitive applications.

The PIC16C73A-20/SP is a reliable choice for designers and hobbyists alike, offering a wide operating voltage range (4.0V to 5.5V) and industrial temperature range. Its versatility, combined with Microchip's support and resources, makes it an excellent choice for applications including but not limited to automation, consumer electronics, automotive, and IoT devices.

For design support and detailed technical information, users can access extensive documentation and development tools provided by Microchip Technology, ensuring a smooth development process from prototype to production.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2782 $63.8346
6+ $17.4590 $104.7540
9+ $16.9134 $152.2206
13+ $16.3678 $212.7814
16+ $15.8222 $253.1552
22+ $14.1855 $312.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess