EN
  • EN
  • DE
  • IT

ATMEGA32U4-MUR

Part No ATMEGA32U4-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Data Bus Width 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 26
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 2.5K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VFQFN Exposed Pad
Supplier Device Package 44-VQFN (7x7)
Family Part Number ATMEGA32U4
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759829-ATMEGA32U4-MUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMEGA32U4-MUR CAD Model

Description

Microchip Technology's ATMEGA32U4-MUR

The ATMEGA32U4-MUR is a high-performance microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and processing capability. This 8-bit MCU is built on Microchip's advanced AVR architecture, providing developers with a flexible and versatile platform for a wide array of applications, from consumer electronics to industrial automation.

One of the standout features of the ATMEGA32U4-MUR is its built-in full-speed USB 2.0 compliant module. This feature allows for easy implementation of USB communication without the need for external components, simplifying design and reducing overall system cost. With 32KB of in-system self-programmable flash, 2.5KB of SRAM, and 1KB of EEPROM, this microcontroller offers ample storage for complex programs and data management.

The device operates at a voltage range of 2.7V to 5.5V, ensuring compatibility with a variety of power sources and enabling use in battery-powered applications where power efficiency is crucial. Its clock speed of up to 16MHz ensures swift processing and response times, making it an ideal choice for time-sensitive tasks.

Equipped with a variety of peripherals, the ATMEGA32U4-MUR includes 25 general-purpose I/O lines, 32 general-purpose working registers, a JTAG interface for boundary-scan and on-chip debugging, and a 10-bit ADC with 12 channels. These features provide developers with the tools they need to interface with various sensors, actuators, and other electronic components.

For enhanced functionality, the microcontroller supports a range of serial communication protocols, including SPI, I2C, and USART, which are essential for modern embedded systems that require communication with other microcontrollers or peripherals. Safety and reliability are also prioritized, with features like power-on reset and programmable brown-out detection.

The ATMEGA32U4-MUR is available in a 44-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications. Its robust design and extensive support make it a popular choice for hobbyists and professionals alike, who rely on Microchip's reputation for quality and longevity.

Whether you're designing an intricate robotics system or a simple DIY project, the ATMEGA32U4-MUR provides the performance and flexibility needed to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44TQFP
Lowest to $31.2001
Renesas Electronics America
16-BIT, GENERAL / 7790 SERIES / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Lowest to $56.2418
Microchip Technology
IC MCU 8BIT 4KB FLASH 44TQFP
Lowest to $3.6557
Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
Renesas Electronics America
8-BIT, OTPROM, 8MHZ / * Microcontroller IC
Need more? Email Us
Texas Instruments
IC MCU 8BIT 32KB FLASH 44WQFN
Lowest to $17.4882
Microchip Technology
IC MCU 8BIT 20KB FLASH 44PLCC
Lowest to $12.2633

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7044 $51.7484
23+ $4.4067 $101.3541
36+ $4.2578 $153.2808
51+ $3.9600 $201.9600
66+ $3.8112 $251.5392
82+ $3.6623 $300.3086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,550 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess