EN
  • EN
  • DE

P60D024MU15/9B051V

Part No P60D024MU15/9B051V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR UNCASED / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D024
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346560-P60D024MU15/9B051V
Ultra Librarian 3D Model Ultra Librarian P60D024MU15/9B051V CAD Model

Description

Introducing the P60D024MU15/9B051V from NXP Semiconductors

The P60D024MU15/9B051V is a state-of-the-art integrated circuit (IC) product from the renowned semiconductor manufacturer NXP. This product is designed to meet the demanding needs of modern electronic applications, providing a blend of performance, reliability, and versatility that is characteristic of NXP's cutting-edge technology.

At the heart of the P60D024MU15/9B051V is its robust processing core, capable of handling complex computations and tasks with ease. This makes it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and smart home devices. The IC is engineered to deliver high-speed operation while maintaining energy efficiency, which is crucial for battery-powered devices and applications where power consumption is a concern.

The P60D024MU15/9B051V is built with advanced manufacturing techniques and is packaged in a compact, surface-mount design that allows for easy integration into various circuit boards and electronic assemblies. Its small footprint is particularly beneficial for space-constrained applications, enabling designers to create more compact and streamlined products.

With a focus on connectivity, this IC from NXP includes multiple communication interfaces, providing the flexibility to interface with other components and systems. This connectivity ensures that the P60D024MU15/9B051V can be seamlessly integrated into larger systems, facilitating data exchange and interoperability between different devices.

Reliability is a cornerstone of the P60D024MU15/9B051V's design. It is built to withstand harsh environments and operate reliably over a wide temperature range. This durability makes it suitable for use in outdoor or industrial settings where conditions can be unpredictable and challenging.

In addition to its technical capabilities, NXP provides comprehensive support for the P60D024MU15/9B051V, including detailed datasheets, application notes, and design resources. This support helps engineers and product designers to fully leverage the IC's features and speed up the development process, bringing innovative products to market faster.

Overall, the P60D024MU15/9B051V from NXP Semiconductors represents a blend of performance, integration, and reliability, making it an excellent choice for designers looking to create sophisticated electronic products for today's market.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess