EN
  • EN
  • DE

BR24L01ANUX-WTR

Part No BR24L01ANUX-WTR
Manufacturer Rohm Semiconductor
Catalog EEPROM
Description IC EEPROM 1KBIT I2C VSON008X2030
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 10 Weeks
Features EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz VSON008X2030
Manufacturer Rohm Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package VSON008X2030
Family Name BR24L01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864577-BR24L01ANUX-WTR
Ultra Librarian 3D Model Ultra Librarian BR24L01ANUX-WTR CAD Model

Description

The BR24L01ANUX-WTR is a 1Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from Rohm Semiconductor. Organized as 128 words x 8 bits, it features a two-wire serial interface, making it suitable for a wide range of applications where non-volatile data storage is required.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices for storing user settings and configuration data.
  • Industrial Equipment: Employed in industrial control systems, sensors, and data loggers for storing calibration parameters and sensor data.
  • Automotive Electronics: Utilized in automotive systems for storing configuration data and diagnostic information.
  • Medical Devices: Found in medical equipment for storing calibration data and patient information.
  • Security Systems: Used in security devices for storing access codes and configuration settings.

Features:

  • Two-Wire Serial Interface: Uses a simple two-wire (I2C) serial interface for easy integration with microcontrollers.
  • Low Voltage Operation: Operates at low voltages, typically 1.8V to 5.5V, making it suitable for low-power applications.
  • Write Protect Function: Includes a write protect function to prevent accidental data corruption.
  • Self-Timed Write Cycle: Offers a self-timed write cycle, simplifying write operations.
  • High Reliability: Provides high reliability and data retention.
  • Small Package: Available in small package options, saving board space.

Benefits:

  • Easy Integration: Simplifies system design with its two-wire serial interface.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • Data Protection: Prevents accidental data corruption with its write protect function.
  • Reliable Data Storage: Ensures reliable storage of data with its high reliability and data retention characteristics.
  • Compact Design: Saves board space with its small package options.

Additional Details:

The BR24L01ANUX-WTR is designed to meet the demanding requirements of various applications requiring non-volatile data storage. Its simple interface, low power consumption, and high reliability make it a popular choice for embedded systems. The device is available in various temperature ranges to suit different operating environments.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess