EN
  • EN
  • DE

25AA1024T-I/MF

Part No 25AA1024T-I/MF
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1MBIT SPI 20MHZ 8DFN  /  EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Base Product Number 25AA1024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 25AA1024T-I/MFCT,25AA1024T-I/MFTR,25AA1024T-I/MFDKR
Standard Package 3,300
Win Source Part Number 1189920-25AA1024T-I/MF
Ultra Librarian 3D Model Ultra Librarian 25AA1024T-I/MF CAD Model

Description

Product Overview: 25AA1024T-I/MF

The 25AA1024T-I/MF is a high-performance 1 Mbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This device is designed to meet the demanding storage requirements of modern electronic systems, providing a robust and reliable non-volatile memory solution.

Key Features

  • Memory Size: 1 Mbit (128K x 8)
  • Interface Type: Serial Peripheral Interface (SPI) compatible
  • Speed: High-speed data transfer with clock frequencies up to 10 MHz
  • Voltage Range: Operates at a voltage range of 2.5V to 5.5V
  • Temperature Range: Industrial temperature range (-40°C to +85°C)
  • Packaging: Available in an 8-lead plastic DFN package
  • Endurance: Capable of 1 million erase/write cycles with a data retention of over 100 years
  • Security: Features write protection to prevent accidental overwrite or erasure

Applications

The 25AA1024T-I/MF is highly versatile and can be used across various applications where reliable and durable non-volatile memory storage is critical. It is ideal for use in:

  • Industrial and automotive electronics
  • Medical devices
  • Networking equipment
  • Smart meters
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 25AA1024T-I/MF EEPROM is no exception. It is manufactured to the highest standards, ensuring that it delivers consistent performance and longevity for critical data storage applications. With its robust design and extensive testing, the 25AA1024T-I/MF is a product that engineers and designers can rely on for their memory storage needs.

For more detailed information and datasheets, please visit the Microchip Technology official website or contact your local Microchip sales representative.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess