Products specifications

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Artix-7
Package Tray
Number of LABs/CLBs 1300
Number of Logic Elements/Cells 16640
Total RAM Bits 921600
Number of I/O 210
Voltage - Supply 0.95V ~ 1.05V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Base Product Number XC7A15
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 126
Win Source Part Number 998086-XC7A15T-3CSG324E
Ultra Librarian 3D Model Ultra Librarian XC7A15T-3CSG324E CAD Model

Description

The XC7A15T-3CSG324E is an integrated circuit (IC) from the Artix-7 series of field programmable gate arrays (FPGAs).

  • Manufacturer: AMD Xilinx
  • CLBs: 1300
  • Logic Elements/Cells: 16640
  • Application: Embedded Systems.
  • I/O Pins: 210
  • Operating Voltage: 0.95V to 1.05V
  • Operating Temperature: 0°C to 100°C
  • Package: 324-LFBGA, CSPBGA
  • RAM: 921600 bits

You May Also Be Interested in

Xilinx Inc.
FPGA Spartan®-II Family 100K Gates 2700 Cells 0.18um Technology 2.5V 144-Pin TQFP
Need more? Email Us
ECAD model for XC2S1005TQ144Q
Xilinx Inc.
FPGA Virtex-E 82944 Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 456-Pin FPBGA Tray
Need more? Email Us
ECAD model for XCV300E-6FGG456C
Amd
IC FPGA 516 I/O 1156FCBGA / series Field Programmable Gate Array (FPGA) IC 516 82329600 1143450 1156-BBGA, FCBGA
Lowest to $8,041.2098
ECAD model for XCKU15P-1FFVA1156I
Intel
IC FPGA 600 I/O 1517FBGA / series Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA
Need more? Email Us
ECAD model for 5SGXMA3K2F40C3N
Intel
IC FPGA 384 I/O 896FBGA / series Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA
Need more? Email Us
ECAD model for 5AGXBA5D4F31C5G
Amd
IC FPGA 728 I/O 1924FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA
Lowest to $2,218.8834
ECAD model for XCKU115-2FLVF1924E
Intel
IC FPGA 384 I/O 896FBGA / series Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA
Need more? Email Us
ECAD model for 5AGXBA5D4F31C4G
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs
Lowest to $424.6667
ECAD model for AFS600-FGG256
Lattice Semiconductor Corporation
LatticeECP/EC Family Data Sheet
Lowest to $102.3639
ECAD model for LFEC15E-4FN256I

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.4924 $54.9848
5+ $22.5579 $112.7895
7+ $21.8530 $152.9710
10+ $21.1480 $211.4800
13+ $20.4431 $265.7603
17+ $18.3283 $311.5811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention