EN
  • EN
  • DE

A2F500M3G-1CSG288I

Part No A2F500M3G-1CSG288I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC SOC CORTEX-M3 100MHZ 288CSP  /  ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 100MHz 288-CSP (11x11)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®
Package Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 512KB
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Speed 100MHz
Primary Attributes ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 288-TFBGA, CSPBGA
Supplier Device Package 288-CSP (11x11)
Number of I/O MCU - 31, FPGA - 78
Base Product Number A2F500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 176
Win Source Part Number 1176486-A2F500M3G-1CSG288I
Ultra Librarian 3D Model Ultra Librarian A2F500M3G-1CSG288I CAD Model

Description

Introducing the A2F500M3G-1CSG288I FPGA from Microchip Technology

The A2F500M3G-1CSG288I is a highly capable field-programmable gate array (FPGA) from Microchip Technology, designed to meet the needs of a wide array of applications. This integrated circuit is part of Microchip's SmartFusion2 family, which combines a rich set of features including a robust FPGA fabric, an ARM Cortex-M3 processor, and programmable analog circuitry, making it an ideal solution for various system-on-chip (SoC) designs.

At the heart of the A2F500M3G-1CSG288I lies a powerful 500K-gate FPGA, which is complemented by 512KB of embedded non-volatile memory and 64KB of RAM. This combination allows for versatile and flexible designs that can be easily updated and reconfigured in the field, providing a significant advantage for applications that require regular firmware updates or feature enhancements.

The embedded ARM Cortex-M3 processor runs at up to 166 MHz and is supported by a comprehensive set of peripherals, including UARTs, SPI, I2C, and GPIO interfaces, enabling seamless integration with a variety of external devices. Additionally, the processor features a 32-bit instruction set and a rich interrupt architecture, which allows for efficient real-time processing and control tasks.

The A2F500M3G-1CSG288I also boasts programmable analog components such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), which are essential for interfacing with analog sensors and actuators in embedded systems. This level of integration reduces the need for additional external components, simplifying the design and reducing the overall system cost.

Encased in a compact 288-pin CSGA package, the A2F500M3G-1CSG288I offers a space-saving solution for applications where board real estate is at a premium. Its low-power consumption makes it suitable for power-sensitive applications, and its wide temperature range ensures reliable operation in harsh environments.

Whether you are developing industrial control systems, automotive applications, or complex consumer electronics, the A2F500M3G-1CSG288I from Microchip Technology provides the flexibility, performance, and reliability required to bring your innovative ideas to life.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,328.3583 $2,328.3583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess