EN
  • EN
  • DE

PIC16LF873AT-I/SS

Part No PIC16LF873AT-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 192 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 061858-PIC16LF873AT-I/SS
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16LF873AT-I/SS CAD Model

Description

Product Overview: PIC16LF873AT-I/SS

The PIC16LF873AT-I/SS is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer an optimal solution for a wide range of embedded applications. This microcontroller is part of the popular PIC16 family, known for its ease of use, versatility, and cost-effectiveness.

Key Features

  • Core: The device features a PIC16 architecture with a 14-bit instruction set that provides a perfect balance between low power consumption and high performance.
  • Operating Speed: It operates at a maximum frequency of 20 MHz, delivering the processing power necessary for complex tasks.
  • Memory: Equipped with 4KB of flash program memory, 192 bytes of data memory (RAM), and 128 bytes of EEPROM, this microcontroller can handle a substantial amount of code and data storage for sophisticated applications.
  • I/O Ports: The PIC16LF873AT-I/SS offers 22 I/O pins, providing ample interfacing capabilities with peripherals and external devices.
  • Analog Features: It includes 5 channels of 10-bit Analog-to-Digital converter (ADC) which enables the microcontroller to interface with analog sensors and devices.
  • Communication Peripherals: This microcontroller supports various serial communication interfaces, including USART, SPI, and I2C, allowing for flexible data exchange with other devices.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliable performance in extreme conditions.
  • Package: The device comes in a 28-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The PIC16LF873AT-I/SS is an ideal choice for a variety of applications, such as:

  • Industrial control systems
  • Automotive systems
  • Consumer electronics
  • Medical devices
  • Home automation
  • Internet of Things (IoT) devices

Conclusion

With its robust feature set, the PIC16LF873AT-I/SS from Microchip Technology stands out as a microcontroller that can meet the demands of both complex and power-sensitive applications. Its integration of analog features with extensive memory and communication interfaces makes it a highly adaptable and reliable choice for designers and engineers.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess