EN
  • EN
  • DE

MAXQ3212

Part No MAXQ3212
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB EEPROM 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Part Core Size 16-Bit
Speed(Frequency) 3.6MHz
Number of I/O 15
Program Memory Size 2KB (1K x 16)
Program Memory Type EEPROM
EEPROM Size 128 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Win Source Part Number 207639-MAXQ3212
Ultra Librarian 3D Model Ultra Librarian MAXQ3212 CAD Model

Description

The MAXQ3212 from Maxim Integrated is a highly sophisticated and versatile microcontroller designed for applications requiring low power consumption and high performance. This powerful microcontroller is part of the MAXQ family, which is renowned for its low-power, mixed-signal processing capabilities, making it an ideal choice for a wide range of industrial, consumer, and security applications.

Key Features

  • High-Performance 16-Bit RISC Core: At the heart of the MAXQ3212 lies a 16-bit RISC microcontroller core that delivers efficient processing capabilities for complex algorithms and control tasks.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAXQ3212 offers multiple power-saving modes, including a stop mode and a standby mode, to minimize energy usage.
  • Integrated Peripherals: The microcontroller comes with a range of built-in peripherals, such as a multi-channel analog-to-digital converter (ADC), timers, and serial communication interfaces (UART/SPI/I²C), which simplify system design and reduce the need for additional components.
  • Robust Security Features: With an emphasis on security, the MAXQ3212 includes features like hardware-based data encryption and a secure bootloader, ensuring the protection of sensitive data and firmware.
  • Flexible Memory Options: It offers a combination of flash and RAM memory, which provides ample space for program storage and efficient data handling.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, typically from 1.7V to 3.6V, catering to various application requirements.

Applications

The MAXQ3212 is suitable for a diverse array of applications, including but not limited to:

  • Portable Medical Devices
  • Battery-Operated Devices
  • Security Systems
  • Industrial Control Systems
  • Smart Sensors
  • Consumer Electronics

Maxim Integrated's commitment to innovation is evident in the MAXQ3212 microcontroller, which combines performance, efficiency, and security in a compact package, making it a top choice for designers looking to create advanced, power-conscious products.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess