EN
  • EN
  • DE

PIC12C519-04/SM

Part No PIC12C519-04/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348492-PIC12C519-04/SM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C519-04/SM CAD Model

Description

Microchip Technology's PIC12C519-04/SM Microcontroller

The PIC12C519-04/SM is a highly versatile and powerful microcontroller unit (MCU) designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular MCU is part of the PIC family, which is renowned for its user-friendly architecture and wide adoption in various applications ranging from consumer electronics to industrial automation systems.

Key Features

  • Core: The heart of the PIC12C519-04/SM is an 8-bit, fully-static, EEPROM-based CMOS microcontroller that executes powerful instructions with a minimum amount of cycles, making it extremely efficient in terms of processing speed and power consumption.
  • Memory: It comes equipped with 512 words of program memory, allowing for the storage of a substantial amount of code for complex tasks and routines.
  • I/O Ports: The device includes 6 general-purpose I/O pins which provide the flexibility to interface with a wide range of peripheral devices.
  • Operating Voltage: It operates at a voltage range that is suitable for many types of embedded applications, ensuring reliable performance under various power conditions.
  • Speed: The PIC12C519-04/SM is capable of achieving an oscillator frequency of 4 MHz, offering a balance between speed and power usage, suitable for many time-sensitive tasks.
  • Temperature Range: This MCU is designed to operate over an industrial temperature range, making it robust and reliable for use in harsh environmental conditions.
  • Packaging: The device comes in a small-outline package (SM), which is ideal for space-constrained applications.

Applications

The PIC12C519-04/SM is a versatile MCU that can be used in a variety of applications. Its small size and low power consumption make it ideal for portable and battery-powered devices, while its robust feature set supports complex functionalities in systems such as:

  • Automotive systems
  • Home appliances
  • Security systems
  • Industrial control systems
  • Consumer electronics

With its combination of performance, efficiency, and flexibility, the PIC12C519-04/SM from Microchip Technology is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess