EN
  • EN
  • DE

DS5002FMN-16

Part No DS5002FMN-16
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT NVSRAM 80QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size External
Program Memory Type NVSRAM
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-QFP (14x20)
Win Source Part Number 1034933-DS5002FMN-16
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS5002FMN-16 CAD Model

Description

Maxim Integrated DS5002FMN-16 Secure Microprocessor

The Maxim Integrated DS5002FMN-16 is a highly secure microprocessor that offers an unparalleled level of protection for your sensitive data. This robust and versatile chip is designed to safeguard applications ranging from smart cards to industrial control systems. With its unique feature set, the DS5002FMN-16 stands out as a reliable choice for high-security applications.

Key Features

  • 16-Bit Architecture: The DS5002FMN-16 is built on a 16-bit architecture, providing a solid balance between performance and power consumption, making it suitable for a variety of applications where efficiency is key.
  • Nonvolatile Memory: It comes with integrated nonvolatile (NV) SRAM, which allows for data retention without power. This ensures that all sensitive information remains secure even when the device is turned off.
  • Flexible Memory Partitioning: The microprocessor features flexible memory partitioning, which means you can configure the memory usage according to your application's needs, optimizing both security and performance.
  • Software Security: The DS5002FMN-16 boasts a range of software security features, including memory encryption and a real-time clock for time-stamping critical data, which adds an extra layer of data integrity protection.
  • Instant Erase: In the event of a security breach, the chip offers an instant erase function that can quickly wipe sensitive data, ensuring it doesn't fall into the wrong hands.
  • Package Options: This microprocessor is available in a 40-pin DIP module, which is easy to integrate into existing systems without the need for extensive redesign.

Applications

The DS5002FMN-16 is ideal for applications where data security is paramount. It is particularly well-suited for:

  • Point of Sale (POS) Systems
  • Access Control Systems
  • Industrial Control Systems
  • Secure Communication Devices
  • Smart Card Readers and Writers

With its comprehensive security features and robust design, the Maxim Integrated DS5002FMN-16 secure microprocessor is a trusted platform for developers looking to incorporate high-security measures into their products. Whether you're dealing with financial transactions, sensitive industrial processes, or secure communications, the DS5002FMN-16 provides the reliability and peace of mind that your applications require.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess