EN
  • EN
  • DE

LC87F2H08A-F59F9-E

Part No LC87F2H08A-F59F9-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295309-LC87F2H08A-F59F9-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F2H08A-F59F9-E CAD Model

Description

The LC87F2H08A-F59F9-E is a highly integrated and versatile microcontroller unit (MCU) from ON Semiconductor, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This powerful MCU is built on a robust architecture that ensures reliable performance in various operating conditions.

Key Features

  • Advanced Core: At the heart of the LC87F2H08A-F59F9-E lies an efficient 8-bit CPU core, offering a perfect balance between power consumption and processing capability, making it ideal for energy-sensitive applications.
  • Memory: The device comes equipped with a generous amount of onboard memory, including flash and RAM, which facilitates complex program execution and data storage without the need for external memory components.
  • High Integration: With a variety of built-in peripherals such as timers, serial communication interfaces, and ADCs, this MCU reduces the need for additional components, thus minimizing the overall system footprint and cost.
  • Low Power Modes: The LC87F2H08A-F59F9-E supports multiple power-saving modes, allowing for reduced power consumption during idle periods, which is crucial for battery-powered devices.
  • Wide Operating Voltage: This MCU operates across a wide range of supply voltages, ensuring compatibility with different power systems and enhancing its adaptability to various application requirements.
  • Temperature Range: The device is designed to withstand industrial temperature ranges, making it suitable for harsh environments.

Applications

The versatile nature of the LC87F2H08A-F59F9-E allows it to be employed in a multitude of applications, such as:

  • Automotive control systems
  • Home appliances
  • Industrial automation
  • Consumer electronics
  • Power management systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC87F2H08A-F59F9-E is no exception. It has been rigorously tested to meet the high standards of reliability and performance that customers expect from ON Semiconductor products.

Support and Resources

ON Semiconductor provides comprehensive technical support for the LC87F2H08A-F59F9-E, including detailed datasheets, application notes, and design resources to assist engineers in integrating this MCU into their projects seamlessly.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess