EN
  • EN
  • DE

P2040NSN7MMC

Part No P2040NSN7MMC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.2GHZ 780FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ P2
Package Tray
Core Processor PowerPC e500mc
Speed 1.2GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 780-BFBGA, FCBGA
Case / Package 780-FCPBGA (23x23)
Family Name P2040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929817-P2040NSN7MMC
Ultra Librarian 3D Model Ultra Librarian P2040NSN7MMC CAD Model

Description

Introducing the NXP P2040NSN7MMC Microprocessor

The NXP P2040NSN7MMC represents a leap in integrated multicore processing, designed to meet the rigorous demands of modern computing environments. This powerhouse of a processor is part of the QorIQ P2 series, which is renowned for delivering high-performance, low-power operation for a wide array of applications, including networking, telecommunications, and industrial markets.

Key Features and Benefits

  • Quad-Core Performance: At the heart of the P2040NSN7MMC lies a quad-core processor, which operates at an impressive frequency. This enables the device to handle multiple tasks simultaneously, ensuring efficient processing for complex workloads.
  • Advanced Data Path Architecture: NXP's Data Path Acceleration Architecture (DPAA) significantly improves system performance by optimizing data handling in networking applications, thus reducing CPU overhead and increasing throughput.
  • Integrated Security: Security is a prime concern in today's connected world, and the P2040NSN7MMC addresses this with an integrated security engine that provides encryption, secure boot, and tamper detection features to safeguard sensitive data.
  • Power Efficiency: The processor is engineered to maximize performance per watt, making it an ideal choice for energy-conscious applications. Its advanced power management capabilities allow for dynamic power scaling and reduced power consumption during idle periods.
  • Connectivity: With a range of high-speed interfaces, including Gigabit Ethernet, PCI Express, and USB, this processor ensures seamless connectivity for high-bandwidth peripherals and network connections.
  • Ease of Integration: The P2040NSN7MMC is designed with compatibility in mind, supporting a wide range of operating systems and software stacks, which facilitates easy integration into existing and new system designs.

Applications

The versatility of the NXP P2040NSN7MMC makes it suitable for a diverse set of applications. It excels in network routers, switches, and gateway devices, as well as industrial control systems and aerospace and defense technology where reliability and high-speed data processing are paramount.

In conclusion, the NXP P2040NSN7MMC is a robust and reliable microprocessor that offers a balanced combination of performance, power efficiency, and security features. Its advanced capabilities make it a go-to choice for designers and engineers looking to push the boundaries of what's possible in their embedded and networking solutions.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess