EN
  • EN
  • DE

DS5000-8-8

Part No DS5000-8-8
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB NVSRAM 40EDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series DS500x
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 8MHz
Connectivity SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type NVSRAM
Voltage - Supply (Vcc/Vdd) 4.75V ~ 5.25V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP Module (0.610", 15.495mm)
Supplier Device Package 40-EDIP
Base Product Number DS5000
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 586724-DS5000-8-8
Ultra Librarian 3D Model Ultra Librarian DS5000-8-8 CAD Model

Description

Maxim Integrated DS5000-8-8 Secure Microcontroller

The DS5000-8-8 is a highly secure microcontroller designed by Maxim Integrated, tailored for applications that demand stringent security measures to protect sensitive data. This microcontroller integrates 8KB of nonvolatile SRAM and 8KB of ROM, making it an ideal solution for applications in financial systems, access control, secure communications, and industrial control systems.

With its built-in security features, the DS5000-8-8 ensures that data is protected from both physical and electronic threats. The microcontroller's memory is partitioned into segments that can be individually write-protected, read-protected, or both, providing granular control over data access. Additionally, a rapid zeroization feature allows sensitive data to be erased quickly in the event of a security breach.

The DS5000-8-8 operates at a wide voltage range of 4.75V to 5.25V and is designed with a clock speed of 32.768 kHz to 24 MHz, which allows for flexible power management and compatibility with a variety of peripheral devices. Its architecture is based on an 8051-compatible core, ensuring ease of integration for developers familiar with the popular 8051 family of microcontrollers.

Key features of the DS5000-8-8 include:

  • 8KB of nonvolatile SRAM
  • 8KB of ROM
  • Flexible memory partitioning with security protection
  • Software-controllable clock frequency
  • Two full-duplex serial ports
  • Three timer/counters
  • Watchdog timer for system reliability
  • 32 I/O pins
  • 100-year data retention

Developers can also benefit from the in-system programmability of the DS5000-8-8, which allows for firmware updates and application modifications without the need for external programming devices. This feature, combined with its robust security framework, makes the DS5000-8-8 a versatile and secure choice for mission-critical applications where data integrity and confidentiality are paramount.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess