EN
  • EN
  • DE

CSD16342Q5A

Part No CSD16342Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 100A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 8V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 7.1nC @ 4.5V
Max Input Capacitance 1350pF @ 12.5V
Maximum Gate-Source Voltage +10V, -8V
Power Dissipation (Max) 3W (Ta)
Maximum Rds On at Id,Vgs 4.7 mOhm @ 20A, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 1030594-CSD16342Q5A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD16342Q5A CAD Model

Description

The CSD16342Q5A is a state-of-the-art N-Channel NexFET™ Power MOSFET from Texas Instruments, designed to deliver high performance with low on-resistance and minimal power loss. This MOSFET is an ideal choice for a wide range of applications, including power management, load switching, and DC-DC conversion, where efficiency is a critical factor.

Key Features

  • Low On-Resistance (RDS(on)): The CSD16342Q5A boasts an ultra-low on-resistance of just 8.7 mΩ at VGS = 10V, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current (ID): With a continuous drain current of 100 A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • Advanced Technology: Utilizing TI's NexFET™ technology, the CSD16342Q5A offers superior switching performance, which is critical for high-frequency power circuits.
  • Thermal Management: The device comes in a compact SON 5mm x 6mm package, which provides excellent thermal performance and reduces the footprint on the PCB.

Applications

The versatility of the CSD16342Q5A allows it to be used in various applications. It is particularly well-suited for:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Battery Management Systems
  • Load Switches
  • Point of Load (POL) Modules

Quality and Reliability

As with all Texas Instruments products, the CSD16342Q5A is manufactured to the highest quality standards. It ensures reliable operation even in harsh conditions, making it a trustworthy component for critical systems. Engineers and designers can rely on this MOSFET for consistent performance and durability.

Conclusion

The CSD16342Q5A from Texas Instruments represents the cutting-edge in power MOSFET technology. With its low on-resistance, high current capacity, and advanced NexFET™ technology, it is engineered to enhance the efficiency and reliability of a broad spectrum of power management applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7804 $50.7260
160+ $0.6403 $102.4480
245+ $0.6203 $151.9735
335+ $0.6003 $201.1005
435+ $0.5803 $252.4305
580+ $0.5203 $301.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess