EN
  • EN
  • DE

CAT4137TD-GT3

Part No CAT4137TD-GT3
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description LED Driver 5 Segment 5-Pin TSOT-23 T/R / IC LED DRIVER RGLTR DIM TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.2V
Maximum Supply Voltage 5.5V
Output Voltage 24V
Channel Output Current 30mA
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 012648-CAT4137TD-GT3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CAT4137
Introduction Date December 13, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CAT4137TD-GT3 CAD Model

Description

ON Semiconductor CAT4137TD-GT3 High Efficiency LED Driver

The CAT4137TD-GT3 is a high-efficiency, DC-DC step-up converter designed by ON Semiconductor that serves as a constant current LED driver. This compact and versatile component is ideal for driving strings of LEDs in various lighting applications, ensuring uniform brightness and enhancing the overall performance of your lighting solutions.

Key Features:

  • Adjustable Output Current: The device allows for an adjustable output current up to 750 mA, enabling precise control over the brightness of connected LEDs.
  • High Efficiency: With an efficiency rate of up to 94%, the CAT4137TD-GT3 ensures minimal power loss, making it suitable for battery-operated devices.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 1V to 5.5V, accommodating various power sources and making it highly adaptable to different applications.
  • Low Shutdown Current: The device features a low shutdown current of less than 1 µA, which significantly reduces power consumption when the device is not in active use.
  • Thermal Shutdown Protection: To ensure reliable operation and longevity, the CAT4137TD-GT3 includes thermal shutdown protection that prevents damage from overheating.

Applications:

  • Portable and battery-powered equipment
  • Backlighting for LCD displays
  • General LED lighting
  • Automotive and industrial lighting

The CAT4137TD-GT3 LED driver is offered in a 5-lead TSOT-23 package, making it suitable for space-constrained applications. Its simple external circuitry requires minimal components, which facilitates a straightforward design process and quick integration into existing systems. Additionally, the device's ability to drive multiple LEDs in series ensures consistent lighting without the need for complex balancing circuits.

ON Semiconductor's commitment to quality and performance is evident in the CAT4137TD-GT3, making it a reliable choice for designers looking to enhance their LED lighting systems with an efficient and durable LED driver solution.

Note: Always consult the device's datasheet for detailed specifications and ensure compliance with recommended operating conditions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1785 $50.1420
30+ $3.4286 $102.8580
46+ $3.3214 $152.7844
63+ $3.2143 $202.5009
81+ $3.1071 $251.6751
108+ $2.7857 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,499 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess