EN
  • EN
  • DE

LP8864QRHBRQ1

Part No LP8864QRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 4
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 0V ~ 48V
Current - Output / Channel 200mA
Frequency 100kHz ~ 2.2MHz
Dimming Analog, I²C, PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number LP8864
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353102-LP8864QRHBRQ1
Ultra Librarian 3D Model Ultra Librarian LP8864QRHBRQ1 CAD Model

Description

The LP8864QRHBRQ1 is a highly advanced automotive-grade LED driver tailored for efficient and reliable operation in automotive lighting systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this LED driver is designed to provide precision and control for a wide range of lighting applications, including interior lighting, exterior lighting, and display backlighting in vehicles.

Key Features

  • Multi-Channel Support: The device supports up to six LED strings, enabling versatile lighting designs with consistent brightness and color.
  • High-Efficiency Operation: With an integrated boost converter, the LP8864QRHBRQ1 operates with high efficiency, reducing the thermal footprint and energy consumption of the lighting system.
  • Advanced Dimming Capabilities: The driver offers precise dimming control through both analog and PWM dimming methods, ensuring smooth and flicker-free light output.
  • Thermal Management: Equipped with a thermal foldback feature, the LP8864QRHBRQ1 protects the LEDs from overheating, enhancing the longevity and reliability of the lighting system.
  • Wide Input Voltage Range: The device is designed to accommodate a broad input voltage range, making it suitable for various automotive voltage systems.
  • EMI Mitigation: The driver incorporates features to minimize electromagnetic interference (EMI), ensuring compliance with automotive EMI standards.

Quality and Reliability

The LP8864QRHBRQ1 is built to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified, indicating that it has passed rigorous testing for stress resistance, temperature endurance, and operational stability under extreme conditions. This qualification ensures that the device is reliable for use in safety-critical automotive applications.

Design Support

Texas Instruments provides comprehensive design support for the LP8864QRHBRQ1, including detailed datasheets, application notes, and design tools. This support helps engineers to accelerate the development process and integrate the LED driver seamlessly into their automotive lighting solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8109 $52.9199
26+ $3.9474 $102.6324
40+ $3.8241 $152.9640
55+ $3.7007 $203.5385
70+ $3.5774 $250.4180
94+ $3.2073 $301.4862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,270 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess