EN
  • EN
  • DE

MRF101AN-40MHZ

Part No MRF101AN-40MHZ
Manufacturer NXP / Nexperia
Catalog RF Evaluation and Development Kits, Boards
Description MRF101AN REF BRD 40.68MHZ 120W / MRF101AN series Transistor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr NXP USA Inc.
Package Tube
Type Transistor
Frequency 40.68MHz
For Use With/Related Products MRF101AN
Supplied Contents Board(s)
Base Product Number MRF101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 568-14755,935382863598,MRF101AN-40MHZ935382863598
Standard Package 1
Win Source Part Number 1156625-MRF101AN-40MHZ
Ultra Librarian 3D Model Ultra Librarian MRF101AN-40MHZ CAD Model

Description

Product Overview: MRF101AN-40MHZ from NXP

The MRF101AN-40MHZ is a state-of-the-art RF power LDMOS transistor designed by NXP Semiconductors, a leader in the field of high-performance radio frequency (RF) solutions. This product is specifically tailored for applications that require high power and efficiency at a frequency of 40MHz. It is an ideal choice for a wide range of uses, including but not limited to, industrial, scientific, medical (ISM) applications, broadcast transmitters, and RF energy applications.

Key Features

  • High Efficiency: The MRF101AN-40MHZ boasts an impressive high efficiency, which makes it an energy-saving solution for continuous wave (CW) and pulsed applications.
  • Robust Design: Engineered for durability, the device can withstand a high voltage standing wave ratio (VSWR), making it resilient in mismatched load conditions.
  • Thermal Performance: With an excellent thermal performance, the transistor stays cooler during operation, which enhances reliability and extends the product's lifespan.
  • Integrated ESD Protection: The built-in electrostatic discharge (ESD) protection ensures the device is safeguarded against sudden spikes in voltage, further improving its durability.
  • Wide Frequency Range: While optimized for 40MHz, the MRF101AN-40MHZ is capable of operating over a broad frequency range, providing flexibility across various RF applications.

Applications

The versatility of the MRF101AN-40MHZ allows it to be used in a variety of RF power applications. Its robustness and efficiency make it particularly suitable for:

  • ISM Applications
  • RF Power Amplifiers
  • Particle Accelerators
  • Plasma Generators
  • Industrial Heating
  • Medical Diagnostics and Treatment Equipment
  • FM Broadcast

Technical Specifications

With a 40MHz frequency range, the MRF101AN-40MHZ offers a power gain of 20.3 dB, a drain-source voltage (Vds) of 50V, and an output power of 100W CW. Its compact and rugged design, featuring a plastic overmolded package, ensures it is both lightweight and sturdy.

For developers and engineers seeking a high-performance RF solution, the MRF101AN-40MHZ from NXP stands out as a reliable and efficient component that can significantly enhance the performance and longevity of RF systems.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MASW-007107-TR300
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-010245-CT116
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0129TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-009594-CF18A
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess