EN
  • EN
  • DE

PI3PCIE3442AZLE

Part No PI3PCIE3442AZLE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series PCI Express® (PCIe)
Package Tray
Product Status Obsolete
Applications PCIe
Interface PCI Express
Voltage - Supply 3V ~ 3.6V
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (3x6)
Mounting Type Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355657-PI3PCIE3442AZLE
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3442AZLE CAD Model

Description

Diodes Incorporated PI3PCIE3442AZLE Overview

The PI3PCIE3442AZLE is a high-performance, PCIe 3.0 packet switch from Diodes Incorporated, designed to meet the demands of modern data communication systems. This advanced switch is engineered to provide a flexible and efficient solution for expanding the number of PCIe ports in a system, enabling the connection of multiple devices while maintaining high data throughput and low latency.

Key Features

  • PCIe 3.0 Compliance: The PI3PCIE3442AZLE adheres to the PCIe 3.0 specification, ensuring compatibility with the latest generation of PCIe devices and providing data transfer rates of up to 8 GT/s per lane.
  • Port Configuration: This switch features a multi-port design with a 3.3V operating voltage, allowing for flexible system expansion and connectivity options.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3PCIE3442AZLE minimizes power usage, making it suitable for energy-sensitive applications.
  • High Reliability: Built to deliver robust performance, this switch is ideal for use in systems where consistent operation and uptime are critical.
  • Advanced Switching Capabilities: The device includes advanced features such as Quality of Service (QoS), Access Control Services (ACS), and hot-plug support, enhancing the overall functionality and management of PCIe connections.

Applications

The PI3PCIE3442AZLE is versatile and can be integrated into a variety of applications, including:

  • Data centers and servers
  • High-performance computing (HPC) systems
  • Networking equipment
  • Storage arrays and appliances
  • Embedded systems

Product Benefits

With its high-speed data transfer capabilities and efficient operation, the PI3PCIE3442AZLE from Diodes Incorporated is an ideal choice for system designers looking to enhance their PCIe infrastructure. Its low power consumption and high reliability make it a cost-effective and dependable solution for a wide range of high-speed data communication needs.

Whether upgrading an existing system or designing a new one, the PI3PCIE3442AZLE provides the features and performance required to create a state-of-the-art PCIe environment.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to €591.8528
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to €13.1931
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to €64.9952
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to €213.8491
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to €31.1977
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess