EN
  • EN
  • DE

CS5524-ASZR

Part No CS5524-ASZR
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tape and Reel
Resolution 24
Sampling Rate (Per Second) 617
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Mounting Style SMD
Family Part Number CS5524
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 758805-CS5524-ASZR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5524-ASZR CAD Model

Description

The CS5524-ASZR is a high-performance, multi-channel delta-sigma Analog-to-Digital Converter (ADC) from Cirrus Logic. It's designed for precision measurement applications, particularly in industrial control and instrumentation systems. This ADC offers excellent linearity and low noise, making it suitable for demanding data acquisition tasks.

Applications

  • Industrial process control
  • Weigh scales
  • Temperature measurement
  • Pressure sensing
  • Data acquisition systems

Features

  • 24-bit resolution
  • Four differential input channels
  • Low noise performance
  • High linearity
  • SPI serial interface

Benefits

  • Precise and accurate measurements.
  • Versatile for multiple sensor inputs.
  • Improved signal-to-noise ratio in data acquisition.
  • Reduced distortion in measurement signals.
  • Easy integration with microcontrollers via SPI.

Specifications

The CS5524-ASZR boasts a 24-bit resolution, ensuring high accuracy in analog-to-digital conversion. It features four differential input channels, each accepting analog signals within a specified input voltage range. The ADC employs a delta-sigma architecture that contributes to its low noise performance and high linearity. Its sampling rate is a critical parameter affecting the bandwidth of the input signals that can be accurately converted. The device communicates with a host microcontroller via a Serial Peripheral Interface (SPI). It requires a specific supply voltage for operation, and its power consumption is a factor to consider in battery-powered or energy-sensitive applications. The CS5524-ASZR operates within a specified temperature range, and its package type is also a relevant factor for PCB layout. The datasheet should be consulted for details on specific voltage ranges, current consumption, SPI timing, and other parameters that are necessary for proper design and operation.

Refer to the official Cirrus Logic datasheet for the CS5524-ASZR to get definitive specifications, application notes, and example circuits. This is critical for successful implementation in your measurement system.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to €42.2178
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to €26.3861
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €11.3066 €56.5329
10+ €9.2771 €92.7715
16+ €8.9873 €143.7969
21+ €8.6974 €182.6449
27+ €8.4074 €227.0010
37+ €7.5377 €278.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess