EN
  • EN
  • DE

PI3HDX511EZLSE

Part No PI3HDX511EZLSE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series -
Package Tray
Product Status Obsolete
Applications HDMI Redriver, Level Shifter
Interface -
Voltage - Supply 3.3V
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (3x6)
Mounting Type Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379453-PI3HDX511EZLSE
Ultra Librarian 3D Model Ultra Librarian PI3HDX511EZLSE CAD Model

Description

Diodes Incorporated PI3HDX511EZLSE Product Overview

The PI3HDX511EZLSE by Diodes Incorporated is a cutting-edge high-definition multimedia interface (HDMI) signal switch designed to meet the high-performance requirements of the latest consumer electronics. This advanced switch is ideal for applications that require the distribution of high-definition content with the utmost signal integrity and reliability.

At the heart of the PI3HDX511EZLSE is its capability to support the HDMI 1.4 specification, which includes features such as 3D video, an audio return channel (ARC), and support for resolutions up to 4K x 2K at 30 Hz. This makes it perfectly suited for state-of-the-art home theater systems, gaming consoles, and Ultra HD television sets, ensuring users can switch between multiple HDMI sources without compromising on video or audio quality.

The device boasts a dual-port HDMI 1:2 demultiplexer/multiplexer, which provides the flexibility to route high-speed HDMI signals efficiently. This functionality is critical in multi-display environments and complex digital signage setups where content needs to be distributed to various screens without signal degradation.

One of the key features of the PI3HDX511EZLSE is its integrated equalizer, which compensates for signal loss over long cable runs, maintaining the integrity of the transmitted data. This feature is particularly beneficial for professional AV installations where cables cannot be kept short.

The PI3HDX511EZLSE also offers robust electrostatic discharge (ESD) protection, safeguarding the device and connected components from the potential damage caused by static electricity. This protection is essential for ensuring the longevity and reliability of both the switch and the overall system it is a part of.

Designed with power efficiency in mind, the PI3HDX511EZLSE minimizes power consumption during operation, contributing to energy savings and extending the life of the product. Its compact package allows for seamless integration into a wide range of electronic devices without taking up excessive space on the PCB.

In summary, the PI3HDX511EZLSE from Diodes Incorporated is a versatile and powerful HDMI switch that offers superior performance for high-definition audio and video applications. With support for the latest HDMI standards, integrated signal enhancement features, and robust protection mechanisms, this product is an excellent choice for manufacturers and designers looking to create top-tier consumer electronics.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess