EN
  • EN
  • DE

PTN3460BS/F3Y

Part No PTN3460BS/F3Y
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 56HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications LVDS
Voltage - Supply 3.3V
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (7x7)
Mounting Type Surface Mount
Base Product Number PTN3460
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 507192-PTN3460BS/F3Y
Ultra Librarian 3D Model Ultra Librarian PTN3460BS/F3Y CAD Model

Description

The NXP PTN3460BS/F3Y is a highly versatile bridge chip designed to facilitate the connection between DisplayPort inputs and LVDS (Low Voltage Differential Signaling) output panels. This compact and efficient solution is ideal for a wide range of applications including industrial displays, automotive infotainment systems, and consumer electronics where seamless video data transmission is required.

Key Features

  • DisplayPort to LVDS Conversion: The PTN3460BS/F3Y effortlessly converts DisplayPort signals to LVDS, ensuring compatibility between modern video sources and legacy display technologies.
  • High-Resolution Support: It supports high-resolution video inputs up to 1920 x 1200 at 60 Hz, making it suitable for high-definition displays.
  • EDID Management: With an integrated EDID ROM or programmable EDID, this bridge ensures that the display's capabilities are accurately communicated to the video source for optimal performance.
  • Color Depth: The device is capable of handling color depths up to 24-bit, providing rich and vibrant visual experiences.
  • Plug and Play: Designed for ease of use, the PTN3460BS/F3Y offers plug-and-play functionality requiring minimal configuration for operation.
  • Power Management: Advanced power management features enable energy-efficient operation, reducing power consumption for battery-powered devices.

Applications

The NXP PTN3460BS/F3Y is a versatile bridge that can be used in various applications where interfacing between DisplayPort and LVDS is necessary. Its compact form factor and high data transfer efficiency make it an excellent choice for:

  • Industrial control units with LVDS displays
  • Automotive infotainment and dashboard displays
  • Consumer electronics such as monitors and televisions
  • Medical equipment with high-resolution display requirements
  • Portable devices where space and power efficiency are critical

Overall, the NXP PTN3460BS/F3Y is a powerful and reliable solution for bridging DisplayPort and LVDS interfaces, ensuring compatibility and high-quality video performance across various devices and systems.

You May Also Be Interested in

Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.9061
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0201 $60.3015
36+ $3.2984 $118.7424
55+ $3.1954 $175.7470
75+ $3.0924 $231.9300
97+ $2.9893 $289.9621
130+ $2.6801 $348.4130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess