EN
  • EN
  • DE

L9678PTR-S

Part No L9678PTR-S
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive
Interface SPI
Voltage - Supply -
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting Type Surface Mount
Base Product Number L9678
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354080-L9678PTR-S
Ultra Librarian 3D Model Ultra Librarian L9678PTR-S CAD Model

Description

The STMicroelectronics L9678PTR-S is a high-performance engine management system IC designed to meet the rigorous demands of modern automotive powertrain applications. This advanced product is part of STMicroelectronics' extensive portfolio of automotive integrated circuits, known for their reliability and performance in challenging environments.

At the heart of the L9678PTR-S is a sophisticated microcontroller unit (MCU) that provides precise control over engine functions. It is capable of managing multi-point and direct injection systems, and it supports a wide range of engines, from small gasoline engines to large diesel powertrains. The IC integrates numerous features to ensure efficient and clean combustion, which is crucial for meeting stringent emissions regulations.

One of the key features of the L9678PTR-S is its ability to handle complex sensor inputs. It supports a variety of sensors, including temperature, pressure, and knock sensors, which are essential for optimizing engine performance and ensuring safe operation. The device also provides advanced diagnostic capabilities, allowing for comprehensive monitoring of the engine's health and performance.

The L9678PTR-S is designed with robustness in mind. It is built to withstand the harsh conditions typically found in automotive environments, such as high temperatures, vibrations, and electrical noise. This durability ensures long-term reliability and helps to reduce the overall maintenance costs associated with vehicle ownership.

For designers and engineers, the L9678PTR-S offers flexibility and ease of integration. It comes in a compact package that is easy to incorporate into existing automotive designs. Additionally, STMicroelectronics provides extensive technical support and documentation, making the design-in process as smooth as possible.

In summary, the STMicroelectronics L9678PTR-S is a state-of-the-art engine management system IC that provides sophisticated control, robust diagnostics, and exceptional durability. It is an ideal choice for automotive manufacturers looking to enhance the performance, efficiency, and reliability of their powertrain systems.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Texas Instruments
PATTI / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2148 $64.5036
16+ $7.5610 $120.9760
24+ $7.3247 $175.7928
33+ $7.0884 $233.9172
43+ $6.8522 $294.6446
57+ $6.1432 $350.1624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess