EN
  • EN
  • DE
  • IT

FQ2-S25100F

Part No FQ2-S25100F
Manufacturer Omron
Catalog PMIC - Motor Drivers, Controllers
Description IMAGING CAMERA CHASSIS MOUNT  /  Imaging Camera Color CMOS Chassis Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Machine Vision - Cameras/Sensors
Mfr Omron Automation and Safety
Series FQ2-S2
Package Bulk
Type Imaging Camera
Visual Field (Max) 153.0mm x 240.0mm
Visual Field (Min) 33.0mm x 53.0mm
Installation Distance 220.0mm ~ 970.0mm
Resolution 0.4MP, 752 x 480 (360,960 Pixels)
Light Source Integrated (White)
Image Type Color
Sensor Type CMOS
Voltage - Supply 24VDC
Mounting Type Chassis Mount
Ingress Protection IP67 - Dust Tight, Waterproof
Termination Style Circular
Temperature Range - Operating 0°C ~ 50°C
Weight 0.353 lb (160.12 g)
Base Product Number FQ2-S25100
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Other Names FQ2S25100F
Standard Package 1
Win Source Part Number 1034552-FQ2-S25100F
Ultra Librarian 3D Model Ultra Librarian FQ2-S25100F CAD Model

Description

The FQ2-S25100F imaging camera from Omron Automation and Safety is an industrial automation and controls machine vision camera that is designed for chassis mounting.

  • Resolution: 0.4MP
  • Sensor Type: CMOS
  • Light Source: Integrated White Light
  • Voltage Supply: 24VDC
  • Ingress Protection: IP67
  • Visual Field: 33.0mm x 53.0mm to 153.0mm x 240.0mm
  • Installation Distance: 220.0mm to 970.0mm
  • Image Type: Color

You May Also Be Interested in

STMicroelectronics
IC MOTOR DRVR 12V-52V 24POWERDIP
Lowest to $8.6012
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10SOIC
Lowest to $1.9466
Rohm Semiconductor
IC MOTOR DRIVER 28SOP / Motor Driver
Need more? Email Us
Fairchild/ON Semiconductor
BRUSH DC MOTOR CONTROLLER
Lowest to $0.3033
ON Semiconductor
LC898200 - MOTOR DVR IRIS/AF/ZOO / Motor Driver
Lowest to $3.1210
Allegro MicroSystems, LLC
IC MOTOR DRIVER PWM QFN / Motor Driver
Need more? Email Us
Fairchild/ON Semiconductor
CD MOTOR DRIVER, PDSO30
Need more? Email Us
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 40WLCSP
Lowest to $5.9627
ON Semiconductor
IC SYSTEM MOTOR DRIVER / Motor Driver
Lowest to $2.1316

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess