EN
  • EN
  • DE

PT4105BSOH

Part No PT4105BSOH
Manufacturer Powtech
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Powtech
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834368-PT4105BSOH
Ultra Librarian 3D Model Ultra Librarian PT4105BSOH CAD Model

Description

The PT4105BSOH is a step-down (buck) LED driver IC manufactured by Powtech. It is designed for driving high-brightness LEDs with constant current, making it suitable for a variety of lighting applications. This IC integrates a high-side power MOSFET, simplifying the design and reducing the component count for LED lighting solutions.

Applications:

  • LED Downlights
  • LED Street Lighting
  • LED Tube Lighting
  • Architectural Lighting
  • Automotive Lighting
  • General Purpose Constant Current LED Driver Applications

Features:

  • Integrated High-Side Power MOSFET
  • Wide Input Voltage Range: Suitable for various power sources.
  • High Efficiency: Ensures minimal power loss and reduced heat generation.
  • Constant Current Output: Provides stable and consistent LED brightness.
  • Over-Temperature Protection: Protects the IC and LEDs from overheating.
  • Over-Voltage Protection: Prevents damage from excessive input voltage.
  • Short Circuit Protection: Safeguards the IC and LEDs from short circuits.
  • Under-Voltage Lockout (UVLO): Prevents operation at low input voltages.
  • PWM Dimming: Allows for precise control of LED brightness.
  • Small Package: Minimizes the board space required.

Benefits:

  • Improved LED Lifespan: Constant current driving ensures optimal LED performance and longevity.
  • Simplified Design: Integrated MOSFET reduces external component count and simplifies PCB layout.
  • High Efficiency: Low power loss translates to energy savings and reduced operating costs.
  • Enhanced Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Precise Brightness Control: PWM dimming allows for flexible and accurate brightness adjustment.
  • Cost-Effective Solution: Integration and reduced component count contribute to a lower overall system cost.

Additional Details:

The PT4105BSOH typically operates with a switching frequency that allows for a balance between efficiency and component size. The exact switching frequency is usually detailed in the product datasheet. The device incorporates internal compensation, further simplifying the design process. The thermal performance of the package is an important consideration for high-power LED applications, and appropriate heat sinking may be necessary to ensure reliable operation. The datasheet provides detailed information on the recommended operating conditions, external component selection, and thermal management guidelines.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess