Products specifications Report Issue?

Category Tapes, Adhesives, Materials - Tape
Mfr 3M
Series *
Package Bulk
Product Status Active
Standard Package 24 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 3919.10.2030
Win Source Part Number 858388-842
Ultra Librarian 3D Model Ultra Librarian 842 CAD Model

Description

The 3M 858388-842 is a bulk package of tapes and adhesives that are commonly used in various applications.

  • Series: 3M
  • Package Contents: 24 pieces of tapes
  • ECCN Classification: EAR99
  • Manufacturer: 3M

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY78141-17
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-15
ALPS Electric
Need more? Email Us
ECAD model for SK5AH10030
Skyworks Solutions Inc.
Lowest to $0.4904
ECAD model for SKY85612-11
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-23-33E-48.00000T
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY85002-31
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-42-33E-12.00000Y
TDK Corporation
Need more? Email Us
ECAD model for SLF12575T-3R9M6R7APF
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY1344-485LF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention