EN
  • EN
  • DE

SKY85002-31

Part No SKY85002-31
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837860-SKY85002-31
Ultra Librarian 3D Model Ultra Librarian SKY85002-31 CAD Model

Description

The SKY85002-31, manufactured by Skyworks Solutions Inc., is a highly integrated front-end module (FEM) designed for 2.4 GHz WLAN applications. This module integrates a power amplifier (PA), a low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch, all within a single compact package. The SKY85002-31 aims to streamline the design process and enhance the performance of wireless communication systems.

Applications

  • Wireless Routers
  • Wireless Access Points
  • Wireless LAN (WLAN) Devices
  • Smart Home Devices
  • IoT (Internet of Things) Devices

Features

  • Integrated 2.4 GHz Power Amplifier (PA)
  • Integrated Low Noise Amplifier (LNA) with Bypass
  • Integrated Transmit/Receive (T/R) Switch
  • Compact Package Size
  • High Linearity
  • Low Noise Figure
  • High Gain

Benefits

  • Simplified Design: The integration of multiple components into a single module reduces the number of external components required, simplifying the design process and reducing board space.
  • Improved Performance: The integrated PA, LNA, and switch are optimized to work together, resulting in improved overall system performance, including better transmit power, receiver sensitivity, and signal quality.
  • Reduced BOM Cost: By integrating multiple components into a single module, the SKY85002-31 helps to reduce the overall BOM cost of the device.
  • Faster Time to Market: The simplified design process and reduced component count can help to accelerate the time to market for new wireless devices.
  • Enhanced Reliability: The module is designed and manufactured to meet the stringent reliability requirements of wireless communication systems.
  • Extended Range: The high gain and low noise figure of the LNA contribute to an extended communication range.

Additional Details

The SKY85002-31 is specifically designed for 2.4 GHz WLAN applications, providing a complete front-end solution for wireless communication systems. The integrated LNA bypass feature allows for flexible operation in different signal environments. The compact package size makes it suitable for use in small form factor devices.

Typical specifications include transmit power, receiver sensitivity, noise figure, gain, and supply voltage. It's designed to meet regulatory requirements for WLAN devices.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4001 $60.0025
59+ $1.9693 $116.1887
91+ $1.9081 $173.6371
126+ $1.8468 $232.6968
162+ $1.7856 $289.2672
217+ $1.6008 $347.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess