EN
  • EN
  • DE

SIT8103AC-23-33E-48.00000T

Part No SIT8103AC-23-33E-48.00000T
Manufacturer SiTIME
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837724-SIT8103AC-23-33E-48.00000T
Series *
Package Bulk
Product Status Active
Supplier Device Package 4-VDFN (3.2x2.5)
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-23-33E-48.00000T CAD Model

Description

The SiTime SIT8103AC-23-33E-48.00000T is a highly configurable programmable oscillator from the SiT8103 series, known for its accuracy and stability. This oscillator is designed to provide a precise and dependable clock signal for various electronic applications. Its programmability enables customization of the output frequency to meet the specific needs of different systems.

Applications:

  • Embedded Systems: Used as a stable and precise clock source for microcontrollers and other embedded processors.
  • Networking Equipment: Employed in routers, switches, and servers for reliable data transmission and synchronization.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs), motor drives, and process control systems.
  • Consumer Electronics: Found in devices such as set-top boxes, gaming consoles, and audio/video equipment.
  • Automotive Systems: Used in infotainment systems, engine control units (ECUs), and advanced driver-assistance systems (ADAS).

Features:

  • Programmable Frequency: Allows the output frequency to be adjusted within a specified range, providing design flexibility.
  • Low Jitter: Minimizes phase noise and timing errors, ensuring high signal integrity.
  • High Frequency Stability: Delivers a consistent and accurate clock signal across a wide range of operating conditions.
  • Wide Operating Voltage Range: Compatible with a variety of power supply voltages, simplifying system integration.
  • Small Package Size: Enables compact designs, making it suitable for space-constrained applications.

Benefits:

  • Improved System Performance: Provides a stable and precise clock signal, leading to enhanced overall system performance.
  • Reduced Timing Errors: Minimizes jitter and phase noise, ensuring accurate data transmission and processing.
  • Enhanced Reliability: Offers robust performance and stability, ensuring reliable operation in demanding environments.
  • Design Flexibility: Programmable frequency and wide voltage range provide flexibility in system design.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

The SIT8103AC-23-33E-48.00000T operates at a frequency of 48 MHz. The 'AC' in the part number indicates specific performance characteristics related to accuracy and stability. The '23' and '33E' specify the operating voltage, temperature range, and packaging details. The 'T' likely indicates specific testing or traceability protocols. This device is engineered for reliable operation across various industrial and consumer applications, ensuring precise timing and control.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0104 $64.0832
18+ $6.5726 $118.3068
28+ $6.3672 $178.2816
38+ $6.1618 $234.1484
49+ $5.9565 $291.8685
65+ $5.3403 $347.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess