EN
  • EN
  • DE

H-1203

Part No H-1203
Manufacturer Bourns Inc.
Catalog Misc Products
Description KIT POT ROTARY 5K-1M OHM 6PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits - Potentiometer Kits
Mfr Bourns Inc.
Series 96
Package Case
Product Status Active
Kit Type Rotary
Resistance (Ohms) 5k ~ 1M
Resistive Material Conductive Plastic
Taper Linear, Logarithmic
Tolerance ±10%
Power (Watts) 1/2W, 1W
Number of Turns 1
Quantity 6 Pieces (6 Values - 1 Each)
Termination Style PC Pins
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.31.0000
California Prop 65 Warning Information
Win Source Part Number 595539-H-1203
Ultra Librarian 3D Model Ultra Librarian H-1203 CAD Model

Description

The 96 potentiometer kit is a versatile set of rotary potentiometers used for adjusting resistance in electronic circuits.

  • Contents: This kit includes 6 pieces with resistance values ranging from 5k to 1M Ohms.
  • Power Rating: The potentiometers have a power rating of 1/2W and 1W, depending on the specific model.
  • Features: They feature a linear or logarithmic taper and are made with conductive plastic resistive material for enhanced durability and accuracy.
  • Installation: The 96 potentiometer kit has PC pins for easy installation and comes in a case package.
  • Manufacturer: It is part of the Bourns Inc. product lineup and is commonly used by hobbyists, engineers, and technicians for prototyping, testing, and circuit design.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.1151 $97.1151
2+ $94.0802 $188.1604
3+ $91.0453 $273.1359
4+ $88.0105 $352.0420
5+ $78.9059 $394.5295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess