EN
  • EN
  • DE

PCA9536D

Part No PCA9536D
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description I2C/SMBus Interface 100kHz/400kHz 5.5V 8-Pin SOIC Tube / IC I/O EXPANDER I2C 4B 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 75
Category Integrated Circuits(ICs)
Family Interface - I/O Expanders
Packaging Tube
Number of I/O 4
Interface I²C SMBus
Interrupt Output No
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA 25mA
Frequency - Clock 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog I²C I/O Expanders
Win Source Part Number 082054-PCA9536D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCA9536D
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCA9536D CAD Model

Description

The PCA9536D from Texas Instruments is a highly sophisticated, advanced digital device that is designed to deliver exceptional performance in a variety of applications.

  • Device Type: 8-pin CMOS device
  • Function: Four bits of General Purpose parallel Input/Output (GPIO) expansion for I2C-bus/SMBus applications
  • Operating Supply Voltage Range: 2.3V to 5.5V
  • Standby Current: Low
  • Hot Insertion: Supports hot insertion
  • Interface: I2C-bus/SMBus interface, supports standard, fast, and high-speed modes
  • Interface Speed: Maximum speed of 400kHz, 1MHz, and 3.4MHz respectively
  • Interrupt Output: Includes an interrupt output
  • Outputs: Four open-drain outputs, each capable of sinking up to 10mA
  • Hardware Reset Pin: Resets the registers to their default state
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9071 $54.4260
135+ $0.7443 $100.4805
210+ $0.7210 $151.4100
290+ $0.6978 $202.3620
375+ $0.6745 $252.9375
500+ $0.6047 $302.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess