EN
  • EN
  • DE

MCP23016-I/SS

Part No MCP23016-I/SS
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description 16-Bit I2C™ I/O Expander
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Number of I/O 16
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1221011-MCP23016-I/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name MCP23016
Introduction Date November 25, 2002
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MCP23016-I/SS CAD Model

Description

Microchip Technology's MCP23016-I/SS I/O Expander

The MCP23016-I/SS is a versatile integrated circuit from Microchip Technology, designed to expand the I/O capabilities of microcontrollers via the I²C bus. This 16-bit I/O expander is housed in an SSOP-28 package, offering a compact solution for applications where additional inputs and outputs are necessary.

The MCP23016-I/SS incorporates 16 I/O ports that can be individually configured as an input or output, allowing a high level of flexibility in interfacing with sensors, switches, LEDs, and other peripherals. Each I/O port can be accessed and controlled through a simple two-wire I²C serial interface, which significantly reduces the pin count required on the main microcontroller and simplifies PCB layout and design.

One of the key features of the MCP23016-I/SS is its built-in interrupt output. This feature can be configured to alert the host microcontroller when an input state changes, thereby providing an efficient way to handle input events without the need for constant polling. This can lead to more efficient power and processing management within the system.

The device operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. This flexibility ensures that the MCP23016-I/SS can be used in various applications, including consumer electronics, automotive, industrial control systems, and home automation.

With its robust serial interface and extended temperature range of -40°C to +85°C, the MCP23016-I/SS is engineered for reliability and performance in challenging environments. Additionally, Microchip Technology provides comprehensive support for this I/O expander, including technical documentation, development tools, and software libraries, which can help accelerate the design and integration process for engineers.

Whether you're looking to expand the I/O capabilities of an existing system or designing a new one from the ground up, the MCP23016-I/SS offers a practical and cost-effective solution for managing more inputs and outputs with fewer microcontroller pins.

You May Also Be Interested in

NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Nexperia USA Inc.
I2C
Lowest to $17.4627
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4410 $62.1740
32+ $3.6439 $116.6048
50+ $3.5301 $176.5050
68+ $3.4162 $232.3016
88+ $3.3024 $290.6112
118+ $2.9607 $349.3626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,003 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess