EN
  • EN
  • DE

MCP23016T-I/ML

Part No MCP23016T-I/ML
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-QFN (6x6)
Win Source Part Number 044633-MCP23016T-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP23016T-I/ML CAD Model

Description

Microchip Technology MCP23016T-I/ML Product Overview

The MCP23016T-I/ML from Microchip Technology is a versatile and powerful I/O expander that enhances the performance of microcontroller-based systems by providing additional 16-bit I/O ports. This component is particularly useful for applications where additional I/Os are necessary but expanding the microcontroller itself is not feasible due to space, cost, or complexity constraints.

Key Features

  • Interface: The device uses an I²C serial interface for communication, which allows for easy integration into existing systems with minimal wiring and is compatible with most microcontrollers that support the I²C protocol.
  • Input/Output Ports: It offers 16-bit remote bidirectional I/O port which can be configured as inputs or outputs, providing flexibility for a wide range of applications.
  • Operating Voltage: The MCP23016T-I/ML operates within a voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, it ensures reliable performance across various environments.
  • Package: The device is available in a 28-pin QFN (ML) package, which is compact and saves valuable board space.

Applications

The MCP23016T-I/ML is ideal for applications that require additional I/Os such as:

  • Industrial Control Systems
  • Home Automation
  • Consumer Electronics
  • Server Management
  • Automotive Controls

With its robust design and easy-to-use interface, the MCP23016T-I/ML is a perfect choice for expanding I/O capabilities in a variety of electronic projects and commercial products. Whether you're designing an intricate industrial system or a simple DIY project, this I/O expander from Microchip Technology offers a reliable and efficient solution.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302
Xinluda Information Technology Co., Ltd.
16 QFN-24(4x4) I/O Expanders RoHS
Lowest to $0.5396
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.5469 $68.5469
3+ $56.2439 $168.7317
4+ $54.4860 $217.9440
5+ $52.7292 $263.6460
6+ $50.9713 $305.8278
8+ $45.6987 $365.5896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess