EN
  • EN
  • DE

MCP23S09T-E/SO

Part No MCP23S09T-E/SO
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC XPNDR 10MHZ SPI 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Number of I/O 8
Interface SPI
Interrupt Output Yes
Output Type Open Drain
Current - Output Source/Sink 25mA
Clock Frequency 10 MHz
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1498511-MCP23S09T-E/SO
Ultra Librarian 3D Model Ultra Librarian MCP23S09T-E/SO CAD Model

Description

N

You May Also Be Interested in

MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374
Xinluda Information Technology Co., Ltd.
16 QFN-24(4x4) I/O Expanders RoHS
Lowest to $0.5396
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess